EN
  • EN
  • DE

LM4050QBEM3-4.1/NOPB

Part No LM4050QBEM3-4.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4050-N/LM4050-N-Q1 Precision Micropower Shunt Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 78μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1199652-LM4050QBEM3-4.1/NOPB
Manufacturer Homepage www.ti.com
Family Name LM4050
Introduction Date November 21, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4050QBEM3-4.1/NOPB CAD Model

Description

The LM4050QBEM3-4.1/NOPB is a precision micropower shunt voltage reference produced by Texas Instruments, a leader in semiconductor design and manufacturing. This high-quality component offers a fixed reverse breakdown voltage of 4.1V with a 0.1% accuracy level, making it an excellent choice for precision applications.

Key Features

  • Accuracy: The device boasts an impressive initial accuracy of ±0.1% and a temperature coefficient of 50 ppm/°C (typical), ensuring stable performance over a wide temperature range.
  • Low Power Consumption: With a quiescent current of 60 µA (typical), this voltage reference is designed for battery-powered and energy-efficient applications.
  • Stable Reverse Breakdown Voltage: The LM4050QBEM3-4.1/NOPB provides a stable 4.1V output, which is crucial for maintaining consistent performance in precision circuits.
  • Wide Operating Current: The device operates over a broad current range of 60 µA to 15 mA, providing design flexibility for various applications.
  • No External Capacitor Required: The voltage reference is stable without an external capacitor, simplifying design and reducing component count.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range of −40°C to 85°C, making it suitable for harsh environments.

Applications

The LM4050QBEM3-4.1/NOPB is ideal for use in a wide range of applications, including:

  • Precision data converters
  • Portable, battery-powered equipment
  • Power supplies
  • Industrial instrumentation
  • Automotive electronics

Quality and Reliability

Encased in a small surface-mount package, the LM4050QBEM3-4.1/NOPB is provided in a NO-LEAD (Pb) SOT-23 package, which is RoHS compliant and designed for reflow soldering. Texas Instruments is committed to delivering high-quality and reliable components, and this product is no exception, with rigorous testing and quality control ensuring its performance and durability in demanding applications.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4139 $50.6919
51+ $1.9807 $101.0157
79+ $1.9188 $151.5852
108+ $1.8569 $200.5452
140+ $1.7950 $251.3000
187+ $1.6093 $300.9391
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess