EN
  • EN
  • DE

LM4050QAEM3-5.0/NOPB

Part No LM4050QAEM3-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.5% SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Shunt Voltage Reference IC Fixed 5V V ±0.5% SOT-23-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name LM4050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48300-2, 296-48300-1, 296-48300-6, LM4050QAEM3-5.0/NOPB-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923194-LM4050QAEM3-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4050QAEM3-5.0/NOPB CAD Model

Description

Product Overview: LM4050QAEM3-5.0/NOPB

The LM4050QAEM3-5.0/NOPB is a precision micropower shunt voltage reference from Texas Instruments, offering exceptional stability and accuracy for a wide array of applications. This voltage reference is part of the LM4050 series and is designed to operate with a nominal voltage of 5.0 volts, making it an ideal choice for precision voltage regulation tasks in various electronic circuits.

Key Features

  • High Accuracy: The LM4050QAEM3-5.0/NOPB boasts a high accuracy of ±0.1% (max) at 25°C, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 50 ppm/°C (max) over the entire operating temperature range, this device maintains its precision under varying conditions.
  • Wide Operating Current Range: This voltage reference can operate from 60 µA to 15 mA, providing flexibility in a variety of power conditions.
  • Stable Reverse Breakdown Voltage: The reverse breakdown voltage remains stable throughout the full operating temperature range, ensuring consistent performance.
  • No External Capacitor Required: The LM4050QAEM3-5.0/NOPB is stable without an external capacitor, simplifying the design and reducing component count.
  • Automotive Grade: This device is qualified for automotive applications, reflecting its high reliability and robustness.

Applications

  • Battery-powered equipment
  • Precision data acquisition systems
  • Portable medical devices
  • Industrial control systems
  • Automotive electronics
  • Power supplies

The LM4050QAEM3-5.0/NOPB is available in a small SOT-23 package, which is ideal for space-constrained applications. Its no-lead (NOPB) status indicates that it is manufactured without the use of lead, adhering to environmental regulations and making it suitable for eco-conscious products. Texas Instruments' commitment to quality ensures that this voltage reference provides a reliable, long-term solution for maintaining voltage precision in your electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9756 $53.7804
21+ $4.9030 $102.9630
32+ $4.7498 $151.9936
44+ $4.5966 $202.2504
57+ $4.4434 $253.2738
76+ $3.9837 $302.7612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess