EN
  • EN
  • DE

LM4050CIM3-10

Part No LM4050CIM3-10
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4050/LM4050Q Precision Micropower Shunt Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199641-LM4050CIM3-10
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4050CIM3-10 CAD Model

Description

Product Overview: LM4050CIM3-10 Precision Voltage Reference

The LM4050CIM3-10 from Texas Instruments is a high-precision voltage reference that provides a fixed voltage output of 10V. Designed for stability and reliability, this component is an excellent choice for providing reference voltages in a variety of applications, including data converters, power supplies, and instrumentation. With its precision and low temperature coefficient, the LM4050CIM3-10 ensures consistent performance over a wide range of operating conditions.

Key Features:

  • Output Voltage: Provides a precise 10V reference voltage, which is vital for systems requiring an accurate reference point for analog-to-digital conversions or other precision voltage operations.
  • Accuracy: Offers an impressive initial accuracy of ±0.1% (max) for grade A, ensuring reliable and consistent performance for sensitive applications.
  • Temperature Coefficient: Exhibits a low temperature coefficient of 50 ppm/°C (max) for grade A, which minimizes voltage variation over a wide temperature range, enhancing system stability.
  • Stability: Ensures long-term voltage stability and low system noise, making it a suitable choice for high-end instrumentation and calibration systems.
  • Package: Comes in a small SOT-23 package, which is ideal for space-constrained applications and allows for easy integration into a variety of circuit designs.
  • Supply Voltage: Operates with a wide supply voltage range, accommodating various application needs and simplifying power supply design.

Applications:

The LM4050CIM3-10 is versatile and can be used in multiple applications where a stable reference voltage is critical. Some common applications include:

  • Precision data converters (ADCs/DACs)
  • Portable and battery-powered equipment
  • Industrial instrumentation
  • Power supply monitoring
  • Automotive electronics
  • Medical and healthcare systems

With its combination of accuracy, stability, and small form factor, the LM4050CIM3-10 voltage reference from Texas Instruments is an essential component for designers who require a dependable and precise voltage reference source in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess