EN
  • EN
  • DE

LM4050CIM3-10/NOPB

Part No LM4050CIM3-10/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 10V SOT23-3 / V-Ref Precision 10V 15mA 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 10V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 150μVrms
Current - Cathode 103μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779150-LM4050CIM3-10/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4050
Introduction Date May 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4050CIM3-10/NOPB CAD Model

Description

Product Overview: LM4050CIM3-10/NOPB

The LM4050CIM3-10/NOPB is a precision micropower shunt voltage reference designed and manufactured by Texas Instruments. This high-quality component provides a fixed voltage reference of 10V with an impressive accuracy level. It is an essential device for various applications that require a stable reference voltage, such as power supplies, battery-operated equipment, and precision data converters.

Key Features

  • Precision Reference Voltage: The device offers a 10V output with a tight initial accuracy of ±0.5% for the B Grade version and ±1% for the A Grade version, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 50 ppm/°C (typical), the reference voltage remains stable across a wide temperature range, making it suitable for temperature-sensitive applications.
  • Wide Operating Current Range: The LM4050 can operate over a broad current range from 45 µA to 15 mA, providing flexibility in various circuit designs.
  • Long-Term Stability: Exhibiting excellent long-term stability, this device is ideal for applications where a dependable reference is critical over the product's lifespan.
  • Low Dynamic Impedance: The low output impedance and the ability to sink or source 1 mA to 15 mA of load current make it versatile for a wide array of uses.
  • No External Capacitor Required: The design ensures stability without the need for an external capacitor, simplifying the design and reducing component count.
  • Robust Package: Available in a small SOT-23 package, the LM4050CIM3-10/NOPB is suitable for space-constrained applications and provides a robust solution with its NOPB (Lead-Free) design.

Applications

The LM4050CIM3-10/NOPB is versatile and can be used in a variety of applications, including:

  • Portable, battery-powered equipment
  • Power supplies
  • Data acquisition systems
  • Instrumentation
  • Automotive electronics
  • Industrial control systems

In conclusion, the LM4050CIM3-10/NOPB from Texas Instruments is a highly precise and stable voltage reference that is essential for ensuring the accuracy and reliability of electronic systems. Its robust design and flexibility make it an excellent choice for designers seeking a high-quality reference voltage source.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess