EN
  • EN
  • DE

LM4050BIM3X-10

Part No LM4050BIM3X-10
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 10V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 150μVrms
Current - Cathode 103μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054397-LM4050BIM3X-10
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4050BIM3X-10 CAD Model

Description

The LM4050BIM3X-10 is a precision micropower shunt voltage reference from Texas Instruments, renowned for its high accuracy and stability across a wide range of operating conditions. This voltage reference is an essential component in many electronic systems, providing a fixed reference voltage of 10V that can be used for analog-to-digital conversions, battery monitoring, and voltage regulation, among other applications.

Key Features

  • Precision Reference Voltage: The LM4050BIM3X-10 offers a precise 10V output with an impressive accuracy level, making it suitable for critical applications where voltage precision is paramount.
  • Low Temperature Coefficient: With its low temperature coefficient, this device maintains a stable output voltage over a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • Low Dynamic Impedance: The dynamic impedance of the LM4050BIM3X-10 is minimized, which enhances the stability of the reference voltage under changing load conditions.
  • Wide Operating Current Range: It operates over a broad current range, providing designers with flexibility in a variety of circuit configurations.
  • Extended Operating Temperature Range: The device is designed to operate effectively across an extended temperature range, making it suitable for industrial and automotive applications.

Applications

The LM4050BIM3X-10 is versatile and can be used in a multitude of applications, including:

  • Precision data systems
  • Portable, battery-powered equipment
  • Industrial control systems
  • Automotive electronics
  • Power supply monitoring

Package and Reliability

This voltage reference comes in a compact surface-mount package, which is ideal for space-constrained applications. Texas Instruments ensures high reliability and performance of the LM4050BIM3X-10, which is backed by rigorous testing and quality control processes.

Conclusion

With its precision, stability, and flexibility, the LM4050BIM3X-10 from Texas Instruments stands out as a top choice for designers looking for a reliable voltage reference solution. Its robust design and wide operating range make it an excellent choice for a vast array of electronic applications.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9440 $58.3200
65+ $1.5951 $103.6815
100+ $1.5453 $154.5300
135+ $1.4954 $201.8790
175+ $1.4456 $252.9800
235+ $1.2960 $304.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess