EN
  • EN
  • DE

LM4050BEM3X-2.0/NOPB

Part No LM4050BEM3X-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 2.048V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 34μVrms
Current - Cathode 65μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779146-LM4050BEM3X-2.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4050BEM3X-2.0/NOPB CAD Model

Description

Product Overview: LM4050BEM3X-2.0/NOPB

The LM4050BEM3X-2.0/NOPB is a precision voltage reference from Texas Instruments, renowned for its high stability and reliability across a wide range of applications. This component is part of the LM4050 series, which is designed to provide a fixed voltage reference of 2.0 volts. The device is available in a small SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Precision Voltage Reference: The LM4050BEM3X-2.0/NOPB offers a precise 2.0V output with a tight tolerance, ensuring accurate reference voltage for your circuit.
  • Temperature Stability: With excellent temperature coefficients, this voltage reference maintains its accuracy over a wide operating temperature range.
  • Wide Operating Current: The device operates over a broad current range, making it versatile for various applications.
  • Low Dynamic Impedance: The low impedance and good transient response make it ideal for applications requiring a stable voltage under varying load conditions.
  • No External Components Required: This voltage reference works without the need for external capacitors, simplifying design and reducing component count.
  • Extended Lifespan: The LM4050BEM3X-2.0/NOPB is designed for long-term stability, which is crucial for maintaining system accuracy over time.

Applications

The LM4050BEM3X-2.0/NOPB is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Instrumentation

Quality and Reliability

As with all Texas Instruments products, the LM4050BEM3X-2.0/NOPB is manufactured to high standards of quality and reliability. The device's "NOPB" designation indicates it is provided in a lead-free ("No Lead") package, complying with current environmental standards for electronic components.

Whether your project requires a stable voltage reference for calibration, threshold detection, or any other precision voltage application, the LM4050BEM3X-2.0/NOPB from Texas Instruments is an excellent choice for ensuring consistent performance and accuracy.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3149 $52.5960
95+ $1.0789 $102.4955
145+ $1.0452 $151.5540
200+ $1.0115 $202.3000
260+ $0.9778 $254.2280
345+ $0.8766 $302.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess