EN
  • EN
  • DE

LM4050AIM3X-8.2

Part No LM4050AIM3X-8.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4050/LM4050Q Precision Micropower Shunt Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Output Voltage 8.192V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 150μVrms
Current - Cathode 95μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1199617-LM4050AIM3X-8.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LM4050
Introduction Date May 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM4050AIM3X-8.2 CAD Model

Description

Product Overview: LM4050AIM3X-8.2 Precision Voltage Reference

The LM4050AIM3X-8.2 is a high-precision, shunt voltage reference from Texas Instruments, offering a fixed voltage of 8.2V with an impressive accuracy. Designed for a wide array of applications, this device is a crucial component in systems requiring a stable reference voltage, such as data converters, portable instrumentation, and battery-powered devices.

Key Features

  • Stable Voltage: The LM4050AIM3X-8.2 provides a precise 8.2V output with a tight tolerance, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 50 ppm/°C, the voltage reference maintains its accuracy across a broad temperature range, making it suitable for temperature-sensitive applications.
  • Wide Operating Current: The device operates over a wide current range from 60 µA to 15 mA, offering flexibility in various circuit designs.
  • No External Capacitor Required: This voltage reference is stable without an external capacitor, simplifying circuit design and reducing component count.
  • Reverse Breakdown Capability: It features a breakdown voltage of 8.2V in reverse mode, which adds to the robustness of the device against reverse voltage scenarios.

Applications

  • Power Supply Monitoring
  • Data Acquisition Systems
  • Portable and Battery-Powered Equipment
  • Industrial Control Systems
  • Automotive Electronics

Package and Quality

The LM4050AIM3X-8.2 comes in a small SOT-23 package, making it ideal for space-constrained applications. The compact form factor combined with its high precision makes it a versatile choice for both portable and stationary applications. Additionally, Texas Instruments' commitment to quality ensures that this voltage reference meets stringent industry standards for reliability and performance.

Conclusion

For designers looking for a precise and robust voltage reference, the LM4050AIM3X-8.2 from Texas Instruments stands out as a reliable choice. Its high accuracy, temperature stability, and flexible operating current range make it an essential component for precision voltage regulation needs in a variety of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess