EN
  • EN
  • DE

LM4050AIM3-5.0/NOPB

Part No LM4050AIM3-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4050-N/LM4050-N-Q1 Precision Micropower Shunt Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 80μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1199613-LM4050AIM3-5.0/NOPB
Manufacturer Homepage www.ti.com
Family Name LM4050
Introduction Date May 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4050AIM3-5.0/NOPB CAD Model

Description

Product Overview: LM4050AIM3-5.0/NOPB

The LM4050AIM3-5.0/NOPB is a precision micropower shunt voltage reference from Texas Instruments, renowned for its high reliability and stability. This device offers a fixed 5.0V output with a ±0.5% initial accuracy. Designed for ease of use and minimal external components, it is an ideal choice for various applications, including portable and battery-powered electronics.

Key Features

  • Precision Reference Voltage: The device provides a 5.0V output voltage with a tight tolerance, ensuring accurate reference for your circuits.
  • Low Temperature Coefficient: With a temperature coefficient as low as 50 ppm/°C, the LM4050AIM3-5.0/NOPB ensures stable performance over a wide temperature range.
  • Wide Operating Current Range: It operates over a current range of 60 µA to 15 mA, offering flexibility for different design requirements.
  • Extended Operating Temperature Range: This voltage reference can operate over a temperature range of −40°C to 85°C, suitable for industrial applications.
  • No External Capacitor Required: The device is stable without an external capacitor, simplifying design and reducing component count.
  • Reverse Breakdown Tolerance: It can tolerate a reverse breakdown of up to 20V, providing additional protection against reverse voltage conditions.

Applications

  • Data Converters
  • Portable and Battery-Powered Equipment
  • Power Supplies
  • Mobile Phones
  • Medical and Healthcare Systems
  • Automotive Systems

Quality and Environmental Compliance

The LM4050AIM3-5.0/NOPB is supplied in a small SOT-23 package and is characterized for operation from −40°C to 85°C. It is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements. The NOPB designation indicates that it is lead-free and suitable for use in lead-free soldering processes.

Manufacturer Support and Resources

As a product of Texas Instruments, the LM4050AIM3-5.0/NOPB is backed by comprehensive technical support and documentation. Designers can access a wealth of resources, including datasheets, application notes, and simulation tools, to facilitate the integration of this voltage reference into their projects.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5029 $50.0580
49+ $2.0537 $100.6313
76+ $1.9895 $151.2020
104+ $1.9253 $200.2312
135+ $1.8611 $251.2485
180+ $1.6686 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess