EN
  • EN
  • DE

LM4050AEM3-2.5/NOPB

Part No LM4050AEM3-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 41μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054377-LM4050AEM3-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Ultra Librarian 3D Model Ultra Librarian LM4050AEM3-2.5/NOPB CAD Model

Description

The LM4050AEM3-2.5/NOPB is a precision micropower shunt voltage reference designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-reliability component is engineered to provide a fixed voltage reference of 2.5 volts with an impressive accuracy level. It is widely used in various applications, such as power supplies, battery-operated equipment, and precision data conversion systems, among others.

Key Features

  • Precision Reference Voltage: The device offers a stable 2.5V output with tight accuracy, making it suitable for critical applications where voltage precision is paramount.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains consistent performance over a wide range of temperatures.
  • Wide Operating Current Range: The LM4050AEM3-2.5/NOPB operates over a current range of 60 µA to 15 mA, providing versatility in various circuit configurations.
  • Extended Operating Temperature Range: This device is designed to function optimally within an industrial temperature range of -40°C to +85°C.
  • High Stability: Long-term stability and reliability are hallmarks of this voltage reference, which is crucial for maintaining system accuracy over time.
  • No External Capacitor Required: The design of the LM4050AEM3-2.5/NOPB eliminates the need for an external capacitor, simplifying circuit design and reducing component count.

Applications

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Power supply monitoring
  • Consumer electronics
  • Automotive control systems
  • Industrial process control

Package and Quality

The LM4050AEM3-2.5/NOPB comes in a compact SOT-23 package, which is ideal for space-constrained applications. It is also characterized by the "NOPB" suffix, indicating that it is a lead-free ("No Lead") component, complying with current environmental standards and regulations. Texas Instruments' commitment to quality ensures that this voltage reference exhibits high performance and reliability for a wide range of demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2256 $52.2560
24+ $4.2877 $102.9048
37+ $4.1537 $153.6869
50+ $4.0197 $200.9850
65+ $3.8857 $252.5705
87+ $3.4838 $303.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess