EN
  • EN
  • DE

LM4041EIM7X-1.2

Part No LM4041EIM7X-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4041 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 1.225V SC70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.225V
Output Current 12mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number LM4041
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199605-LM4041EIM7X-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4041EIM7X-1.2 CAD Model

Description

Overview of LM4041EIM7X-1.2 Precision Micropower Shunt Voltage Reference

The LM4041EIM7X-1.2 is a high-quality, precision micropower shunt voltage reference designed and manufactured by Texas Instruments. This device offers a fixed reverse breakdown voltage of 1.2V with a high level of accuracy and stability, making it an ideal choice for various applications that require a precise reference voltage. It is commonly used in battery-powered equipment, portable devices, and power supplies, as well as in data acquisition systems and instrumentation.

Key Features

  • Reference Voltage: Provides a precise 1.2V output voltage with an initial accuracy of ±0.5%.
  • Low Temperature Coefficient: Features a typical temperature coefficient of only 100 ppm/°C, ensuring stable operation over a wide temperature range.
  • Low Operating Current: Operates with a minimal quiescent current, typically 60 μA, which is ideal for battery-operated and power-sensitive applications.
  • Wide Operating Current Range: Supports an operating current range from 45 μA to 5 mA, providing flexibility in various circuit designs.
  • High Output Impedance: The high impedance output minimizes load effects and enhances stability.
  • Small Package: Available in a compact SOT-23 package, the LM4041EIM7X-1.2 is suitable for space-constrained applications.

Applications

  • Portable, battery-powered equipment
  • Power supplies and chargers
  • Data acquisition systems
  • Precision instrumentation
  • Automotive electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM4041EIM7X-1.2 is no exception. This voltage reference is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term reliability and consistent performance.

By integrating the LM4041EIM7X-1.2 into your designs, you can achieve high precision and stability in your voltage reference needs, benefiting from Texas Instruments' expertise in semiconductor solutions. Whether you're designing for consumer electronics or sophisticated industrial systems, this voltage reference can help you achieve the accuracy and efficiency your products require.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6035 $51.2975
205+ $0.4952 $101.5160
315+ $0.4798 $151.1370
435+ $0.4643 $201.9705
560+ $0.4488 $251.3280
750+ $0.4024 $301.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess