EN
  • EN
  • DE

LM4041EEM3X-1.2/NOPB

Part No LM4041EEM3X-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 73μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054376-LM4041EEM3X-1.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4041EEM3X-1.2/NOPB CAD Model

Description

Product Overview: LM4041EEM3X-1.2/NOPB

The LM4041EEM3X-1.2/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, renowned for its stability and accuracy in various electronic applications. This high-quality component is designed to provide a fixed voltage reference of 1.2 volts, which is essential for analog-to-digital conversions, battery-operated devices, and power supply monitoring.

Key Features

  • Reference Voltage: The LM4041EEM3X-1.2/NOPB offers a precise 1.2V output, which is ideal for systems that require a stable reference voltage.
  • Low Temperature Coefficient: This device exhibits an excellent temperature coefficient, ensuring minimal voltage variation over a wide temperature range, making it suitable for temperature-critical applications.
  • High Accuracy: With an initial accuracy level, this voltage reference maintains high precision, thus providing reliable performance for critical circuit operations.
  • Wide Operating Current: It operates over a broad range of currents, allowing for flexible design options across various applications.
  • Small Package: The SOT-23 package is compact and suitable for space-constrained applications, without compromising on performance.
  • Automotive Qualification: The NOPB (Lead-Free) designation indicates that the product is RoHS compliant and suitable for use in automotive and other environmentally sensitive applications.

Applications

The LM4041EEM3X-1.2/NOPB is versatile and can be used in a multitude of applications, such as:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converters
  • Power supply control and monitoring
  • Instrumentation and test equipment
  • Automotive electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4041EEM3X-1.2/NOPB has undergone rigorous testing to ensure it meets the stringent requirements for reliability and performance. This voltage reference is designed to provide long-term stability and is backed by Texas Instruments' expertise in semiconductor design.

In summary, the LM4041EEM3X-1.2/NOPB is a reliable, precise, and versatile voltage reference solution that offers exceptional performance for a wide range of electronic applications. Its compact size, high accuracy, and robustness make it an excellent choice for designers seeking to enhance the stability and precision of their circuits.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6724 $51.0516
22+ $4.6542 $102.3924
34+ $4.5088 $153.2992
46+ $4.3634 $200.7164
60+ $4.2179 $253.0740
80+ $3.7816 $302.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess