Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tape in Box
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.233V
Output Voltage MAX 10V
Output Current 12mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 80μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 1199590-LM4041DILPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LM4041
Introduction Date March 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM4041DILPR CAD Model

Description

The LM4041DILPR from Texas Instruments is a precision micropower shunt voltage reference, offering excellent stability and accuracy for a wide array of applications. This high-quality component features a low dynamic impedance and a trimmed bandgap design, ensuring a stable reverse breakdown voltage that is crucial for maintaining accurate reference voltage in your circuits.

Key Features

  • Adjustable Output: The device provides a default 1.225V output, which can be adjusted over a wide range from 1.225V to 10V with the use of external resistors.
  • Low Temperature Coefficient: It boasts a low temperature coefficient, typically 100 ppm/°C, making it reliable over a broad temperature range.
  • High Precision: The LM4041DILPR offers excellent precision with an initial accuracy of 0.1% (A grade) for critical applications requiring high accuracy levels.
  • Wide Operating Current: It operates over a wide current range from 45μA to 10mA, providing flexibility in various applications.
  • Stable and Reliable: The device is highly stable with no output capacitors required, ensuring reliable performance over time and varying conditions.

Applications

The versatility of the LM4041DILPR makes it suitable for a broad spectrum of applications, including but not limited to:

  • Battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Portable consumer devices
  • Automotive electronics
  • Industrial control systems

Product Specifications

Parameter Value Output Voltage 1.225V (adjustable) Initial Accuracy ±0.1% Temperature Coefficient 100 ppm/°C Operating Current 45μA to 10mA Package TO-92

The LM4041DILPR is available in a TO-92 package, making it easy to integrate into your design. Its robustness and high precision make it an ideal choice for engineers looking for a reliable voltage reference source.

You May Also Be Interested in

Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.7006
ECAD model for SC431CSK-1TRT
MaxLinear Inc
THE XRP431L IS A THREE-TERMINAL
Need more? Email Us
ECAD model for XRP431LES5TRR3-F
Semtech Corporation
Need more? Email Us
ECAD model for SC431CK-1.TR
Analog Devices Inc.
High Precision Voltage Reference
Need more? Email Us
ECAD model for AD588BQ
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Lowest to $0.0918
ECAD model for SC431LC5SK-1TR
Semtech Corporation
V-Ref Adjustable 1.24V to 16V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-3
Lowest to $0.3764
ECAD model for SC431LISK-.5TRT
ON Semiconductor
Precision Analog Voltage References
Lowest to $7.3050
ECAD model for CAT8900B102TBGT3
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Need more? Email Us
ECAD model for TLVH431QDBZR,215
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1093G-1-E1-A

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention