EN
  • EN
  • DE

LM4041DEM3-1.2/NOPB

Part No LM4041DEM3-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1% SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Shunt Voltage Reference IC Fixed 1.225V V ±1% SOT-23-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name LM4041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-41430-6, LM4041DEM312NOPB, -LM4041DEM3, 296-41430-2, *LM4041DEM3-1.2/NOPB, 296-41430-1, LM4041DEM3-1.2TR-NDR, LM4041DEM3-1.2/NOPBTR-ND, LM4041DEM3-1.2/NOPBTR, LM4041DEM3-1.2/NOPBCT-ND, LM4041DEM3-1.2CT-NDR, LM4041DEM3-1.2/NOPBCT, LM4041DEM3-1.2/NOPBDKR-ND, LM4041DEM3-1.2/NOPBDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923192-LM4041DEM3-1.2/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4041DEM3-1.2/NOPB CAD Model

Description

Product Overview: LM4041DEM3-1.2/NOPB

The LM4041DEM3-1.2/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, designed to provide a fixed 1.225V output voltage with a high level of accuracy and stability. This voltage reference is part of Texas Instruments' portfolio of high-performance analog components and is commonly used in a wide range of applications such as power supplies, battery-operated equipment, and precision data conversion systems.

Key Features

  • Output Voltage: The device provides a precise 1.225V reference voltage, which is crucial for maintaining consistent performance in sensitive electronic circuits.
  • Tolerance: It offers an impressive initial accuracy of ±0.5% at 25°C, ensuring reliable operation in precision applications.
  • Temperature Coefficient: With a low temperature coefficient, the LM4041DEM3-1.2/NOPB maintains its accuracy over a wide temperature range, making it suitable for various environmental conditions.
  • Low Power: The device is designed for low-power operation, which is essential for battery-powered devices and energy-efficient systems.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The LM4041DEM3-1.2/NOPB adheres to environmental regulations by being lead-free and RoHS compliant, minimizing the ecological impact.

Applications

The versatile nature of the LM4041DEM3-1.2/NOPB allows it to be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Power supply monitoring
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4041DEM3-1.2/NOPB is no exception. It is manufactured to high standards, ensuring reliable performance for critical electronic systems. The device's robust design and manufacturing process make it a trusted choice for engineers and designers looking for a stable voltage reference solution.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7729 $50.2385
160+ $0.6342 $101.4720
245+ $0.6144 $150.5280
340+ $0.5946 $202.1640
435+ $0.5748 $250.0380
585+ $0.5153 $301.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess