EN
  • EN
  • DE

LM4041BIM7X-1.2

Part No LM4041BIM7X-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4041 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 1.225V SC70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.225V
Output Current 12mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number LM4041
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199571-LM4041BIM7X-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4041BIM7X-1.2 CAD Model

Description

Product Overview: LM4041BIM7X-1.2 Precision Micropower Shunt Voltage Reference

The LM4041BIM7X-1.2 is a high-quality precision micropower shunt voltage reference manufactured by Texas Instruments. It is an essential component for applications requiring a stable reference voltage with low power consumption. This device offers a fixed reverse breakdown voltage of 1.225V with an impressive stability and accuracy that is essential for high-performance analog circuits.

Key Features

  • Precision Reference Voltage: The LM4041BIM7X-1.2 provides a precise 1.225V reference voltage with an accuracy of ±0.2% at 25°C and ±1% over the full operating temperature range (-40°C to +85°C).
  • Low Power Consumption: This device is designed for battery-powered and energy-sensitive applications, offering a low quiescent current that minimizes power dissipation.
  • Wide Operating Current Range: It operates over a wide current range from 60µA to 12mA, making it versatile for various applications.
  • High Stability: The LM4041BIM7X-1.2 provides excellent stability over time, temperature, and varying operating conditions, ensuring consistent performance.
  • Small Form Factor: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The LM4041BIM7X-1.2 is suitable for a broad range of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Data acquisition systems
  • Instrumentation
  • Automotive electronics
  • Power supplies

Reliability and Quality

As with all Texas Instruments products, the LM4041BIM7X-1.2 is manufactured to high standards, ensuring reliability and performance consistency. It is designed to meet the rigorous demands of both consumer and industrial applications.

Ordering Information

The LM4041BIM7X-1.2 is available in bulk or tape and reel packaging, allowing for flexible order quantities suitable for prototyping or mass production needs. For detailed ordering and shipping information, visit the Texas Instruments website or contact an authorized distributor.

With its precision voltage reference and low power operation, the LM4041BIM7X-1.2 from Texas Instruments is an excellent choice for engineers and designers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3032 $52.1280
95+ $1.0693 $101.5835
145+ $1.0359 $150.2055
200+ $1.0025 $200.5000
260+ $0.9691 $251.9660
350+ $0.8688 $304.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,424 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess