EN
  • EN
  • DE

LM4040QDEM3-2.5/NOPB

Part No LM4040QDEM3-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4040-N/LM4040Q-N Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 2.5V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 73μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4040
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199564-LM4040QDEM3-2.5/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040QDEM3-2.5/NOPB CAD Model

Description

The LM4040QDEM3-2.5/NOPB is a high-quality, precision micropower shunt voltage reference from Texas Instruments designed for a wide array of applications requiring a stable reference voltage. This device offers a fixed reverse breakdown voltage of 2.5V with an impressive stability and low noise performance, making it an ideal choice for precision data converters, portable instrumentation, and battery-powered devices.

Key Features:

  • Precision Reference Voltage: The LM4040QDEM3-2.5/NOPB provides a precise 2.5V output with a tight tolerance, ensuring accurate performance for sensitive electronic circuits.
  • Low Temperature Coefficient: This device features a low temperature coefficient, which minimizes voltage variation over a wide temperature range, enhancing the reliability and performance of the end application.
  • Wide Operating Current Range: It operates over a broad current range, from 60 μA to 15 mA, offering design flexibility and compatibility with various circuit configurations.
  • High Output Current Capability: Despite its small footprint, the LM4040QDEM3-2.5/NOPB can source or sink high output currents, making it suitable for load regulation applications.
  • Stable with Capacitive Loads: This voltage reference is designed to remain stable with capacitive loads, ensuring consistent performance even in complex circuit designs.
  • Extended Operating Temperature Range: The device is specified for operation from -40°C to +125°C, accommodating demanding environmental conditions.
  • Automotive Grade Quality: The NOPB (No Lead (Pb) Balls) designation signifies that this component complies with RoHS standards, and it is designed to meet the rigorous demands of automotive applications.

Applications:

The LM4040QDEM3-2.5/NOPB is versatile and can be used in various applications, including but not limited to:

  • Portable, battery-powered equipment
  • Precision data acquisition systems
  • Industrial control systems
  • Automotive electronics
  • Medical devices

With its high precision, robust performance, and automotive-grade reliability, the LM4040QDEM3-2.5/NOPB from Texas Instruments is an excellent choice for designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7340 $51.3800
170+ $0.6023 $102.3910
260+ $0.5835 $151.7100
355+ $0.5646 $200.4330
460+ $0.5458 $251.0680
615+ $0.4894 $300.9810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess