EN
  • EN
  • DE

LM4040DIZ-8.2/NOPB

Part No LM4040DIZ-8.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 8.192V TO92-3 / V-Ref Precision 8.192V 15mA 3-Pin TO-92 Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Output Voltage 8.192V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 130μVrms
Current - Cathode 100μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 779137-LM4040DIZ-8.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM4040
Introduction Date August 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4040DIZ-8.2/NOPB CAD Model

Description

Product Overview: LM4040DIZ-8.2/NOPB

The LM4040DIZ-8.2/NOPB is a precision voltage reference from Texas Instruments, renowned for its stability and accuracy. Designed for easy implementation into a wide array of applications, this device provides a fixed voltage of 8.2V with an impressive precision level. Its robust construction ensures reliable performance even under varying operating conditions, making it an excellent choice for critical applications where voltage reference stability is paramount.

Key Features

  • Precision Reference Voltage: The LM4040DIZ-8.2/NOPB offers a precise 8.2V output, which is ideal for providing a stable reference in various electronic circuits.
  • High Accuracy: This device boasts an impressive accuracy level, ensuring that the output voltage stays within tight tolerances, thus providing consistent performance.
  • Low Temperature Coefficient: The temperature stability of this voltage reference is one of its standout features, with a low temperature coefficient that minimizes deviation over temperature changes.
  • Wide Operating Current Range: It supports a broad operating current range, offering designers flexibility in different applications and ensuring stable operation across various loads.
  • Long-term Stability: Long-term stability is critical for precision applications, and the LM4040DIZ-8.2/NOPB excels in maintaining its accuracy over time.
  • Robust Package: Housed in a TO-92 package, this device is designed for through-hole mounting, which is suitable for prototyping and production in a variety of electronic systems.

Applications

The LM4040DIZ-8.2/NOPB is versatile and can be used in numerous applications, including:

  • Data acquisition systems
  • Instrumentation
  • Portable and battery-powered equipment
  • Analog-to-digital converters (ADCs)
  • Industrial control systems
  • Precision power supplies

Quality and Reliability

As with all Texas Instruments products, the LM4040DIZ-8.2/NOPB is manufactured to high standards, ensuring quality and reliability. The device's "NOPB" designation indicates that it is manufactured without the use of lead (Pb), making it compliant with RoHS regulations and environmentally friendly. This commitment to quality and environmental responsibility makes the LM4040DIZ-8.2/NOPB a smart choice for designers looking to create sustainable and reliable electronic products.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess