EN
  • EN
  • DE

LM4040CIZ-2.5

Part No LM4040CIZ-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 2.5V TO92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number LM4040
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1199514-LM4040CIZ-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040CIZ-2.5 CAD Model

Description

Introducing the LM4040CIZ-2.5 Precision Voltage Reference

The LM4040CIZ-2.5 from Texas Instruments is a high-quality, precision voltage reference that offers a fixed voltage of 2.5V. This device is part of the LM4040 series, which is renowned for its reliability and stability over a wide range of operating conditions. The LM4040CIZ-2.5 is designed to serve in an array of applications, including portable, battery-powered equipment, and high-end instrumentation.

Key Features

  • Fixed Output: The device provides a precise 2.5V output, which is essential for applications requiring a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, the LM4040CIZ-2.5 ensures precise voltage regulation for sensitive components.
  • Low Temperature Coefficient: This voltage reference boasts a low temperature coefficient, which enhances its performance across a wide temperature range.
  • Wide Operating Current: The device operates over a current range of 60µA to 15mA, providing flexibility for various power requirements.
  • Extended Operating Temperature Range: The LM4040CIZ-2.5 is designed to function optimally between -40°C and +85°C, making it suitable for harsh environments.
  • No External Capacitor Required: The design of the LM4040CIZ-2.5 eliminates the need for an external capacitor, simplifying the circuit design.
  • Robust Package: Enclosed in a TO-92 package, it is both durable and easy to integrate into a wide range of electronic systems.

Applications

The precision and reliability of the LM4040CIZ-2.5 make it ideal for a variety of applications, including:

  • Data Conversion Systems
  • Instrumentation
  • Portable, Battery-Powered Devices
  • Analog and Digital Circuits
  • Industrial Equipment

The LM4040CIZ-2.5 is not just a component; it is a dependable building block for any system that demands a high-precision reference voltage. Texas Instruments' commitment to quality and performance is evident in this device, ensuring that your applications run smoothly and consistently. For engineers and designers looking for a voltage reference that combines accuracy with long-term stability, the LM4040CIZ-2.5 is an excellent choice.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5922 $50.3370
210+ $0.4860 $102.0600
320+ $0.4708 $150.6560
440+ $0.4556 $200.4640
570+ $0.4404 $251.0280
760+ $0.3948 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess