EN
  • EN
  • DE

LM4040CIZ-10.0/NOPB

Part No LM4040CIZ-10.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 10V TO92-3 / V-Ref Precision 10V 15mA 3-Pin TO-92 Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Shunt
Output Type Fixed
Output Voltage 10V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 180μVrms
Current - Cathode 100μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 779129-LM4040CIZ-10.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM4040
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4040CIZ-10.0/NOPB CAD Model

Description

Product Overview: LM4040CIZ-10.0/NOPB

The LM4040CIZ-10.0/NOPB is a precision voltage reference from Texas Instruments, designed for high-accuracy and stable performance in a wide range of applications. This shunt voltage reference provides a fixed 10V output with an impressive accuracy of ±0.1% at 25°C. It is a robust component that operates over a wide current range from 45 µA to 10 mA, making it versatile for various circuit designs.

Key Features

  • Precision Fixed Voltage: The LM4040CIZ-10.0/NOPB offers a 10V output, which is ideal for providing a stable reference in 10V systems or applications requiring a standard voltage calibration point.
  • High Accuracy: With an initial accuracy of ±0.1%, this voltage reference ensures precise operation, which is crucial for sensitive electronic applications.
  • Wide Operating Current Range: The device supports a broad operating current range, making it adaptable to a variety of loads and operational conditions.
  • Low Temperature Coefficient: The low temperature coefficient of this voltage reference minimizes deviation over temperature changes, enhancing reliability and consistency in performance.
  • No External Capacitor Required: The LM4040CIZ-10.0/NOPB is stable without an external capacitor, simplifying design and reducing component count.
  • Extended Operating Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring functionality in harsh environments.

Applications

The LM4040CIZ-10.0/NOPB is suitable for a variety of applications that require a stable voltage reference, including:

  • Precision data converters (ADCs/DACs)
  • Battery-powered equipment
  • Portable instrumentation
  • Power supplies
  • Industrial control systems

Quality and Reliability

Encased in a TO-92 package, the LM4040CIZ-10.0/NOPB is a reliable component that meets Texas Instruments' high-quality standards. The device is also designated with a NOPB (No Lead) rating, indicating it is compliant with RoHS regulations, making it suitable for use in environmentally sensitive applications.

With its precision performance and flexibility, the LM4040CIZ-10.0/NOPB is an excellent choice for designers looking to incorporate a stable voltage reference into their electronic systems.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3994 $53.9940
23+ $4.4303 $101.8969
35+ $4.2919 $150.2165
49+ $4.1534 $203.5166
63+ $4.0150 $252.9450
84+ $3.5996 $302.3664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess