EN
  • EN
  • DE

LM4040CIM3X-2.0

Part No LM4040CIM3X-2.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 2.048V SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 2.048V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4040
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199504-LM4040CIM3X-2.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Ultra Librarian 3D Model Ultra Librarian LM4040CIM3X-2.0 CAD Model

Description

The LM4040CIM3X-2.0 from Texas Instruments is a high-precision, fixed voltage reference designed for space-constrained applications that require a stable and precise voltage reference. This device offers a nominal voltage of 2.0 volts and is widely used in various electronic circuits to provide a stable reference voltage for analog-to-digital converters, power supplies, and other precision circuitry.

Key Features

  • Precision: The LM4040CIM3X-2.0 boasts an impressive initial accuracy of ±0.1% and a temperature coefficient of only 100 ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Power: With a quiescent current of just 60 μA, this voltage reference is optimized for battery-powered and energy-efficient applications.
  • Stability: The device offers excellent long-term stability and low output noise, making it suitable for high-precision applications.
  • Package: Housed in a small SOT-23 package, the LM4040CIM3X-2.0 is ideal for applications where space is at a premium.
  • Versatility: It is capable of shunt operation from 60 μA to 15 mA, providing designers with a flexible solution for various current requirements.

Applications

The LM4040CIM3X-2.0 is used in a variety of applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Process control
  • Energy management
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM4040CIM3X-2.0 is no exception. It is designed and manufactured to meet the high standards expected of industrial and automotive applications, ensuring dependable performance in even the most demanding environments.

With its combination of precision, low power consumption, and compact form factor, the LM4040CIM3X-2.0 is an excellent choice for engineers and designers looking for a reliable voltage reference solution.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4552 $50.9320
85+ $1.1941 $101.4985
130+ $1.1567 $150.3710
180+ $1.1194 $201.4920
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess