EN
  • EN
  • DE

LM4040CEM3X-3.0/NOPB

Part No LM4040CEM3X-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 70μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054281-LM4040CEM3X-3.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040CEM3X-3.0/NOPB CAD Model

Description

Product Overview: LM4040CEM3X-3.0/NOPB

The LM4040CEM3X-3.0/NOPB is a precision micropower shunt voltage reference designed and manufactured by Texas Instruments. This high-quality component offers a fixed reverse breakdown voltage of 3.0V with an impressive accuracy level. Engineered for stability and reliability, it is widely used in various applications including power supplies, battery-operated equipment, and precision data conversion systems.

Key Features

  • Reference Voltage: A precise 3.0V output voltage with an initial accuracy of ±0.5% for A grade.
  • Temperature Coefficient: Features a low temperature coefficient, typically 100 ppm/°C, which ensures stable performance over a wide temperature range.
  • Low Operating Current: Suitable for battery-powered devices due to its low dynamic operating current of 60μA to 15mA.
  • High Output Current: Capable of sourcing and sinking high output current up to 15mA, making it versatile for different load conditions.
  • Package: Available in a small SOT-23 package, which is ideal for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the product is lead-free and compliant with RoHS regulations, making it an environmentally friendly choice.

Applications

  • Portable, battery-powered equipment
  • Power supplies and power supply monitors
  • Data acquisition systems
  • Instrumentation and test equipment
  • Consumer electronics

The LM4040CEM3X-3.0/NOPB is a robust voltage reference that offers a high degree of precision and is suitable for a vast array of electronic applications. Its ability to operate with low currents while providing a stable voltage reference makes it an excellent choice for portable devices. Additionally, its compact form factor and compliance with environmental standards further enhance its appeal in the modern electronics market. Whether for industrial, commercial, or consumer products, the LM4040CEM3X-3.0/NOPB from Texas Instruments stands out as a reliable component for precision voltage regulation needs.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4554 $52.1878
17+ $6.1173 $103.9941
26+ $5.9261 $154.0786
35+ $5.7350 $200.7250
46+ $5.5438 $255.0148
61+ $4.9703 $303.1883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess