EN
  • EN
  • DE

LM4040C82IDCKR

Part No LM4040C82IDCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 8.192V SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 8.192V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 130μVrms
Current - Cathode 110μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number LM4040C82
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199494-LM4040C82IDCKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040C82IDCKR CAD Model

Description

Product Overview: LM4040C82IDCKR Precision Voltage Reference

The LM4040C82IDCKR is a high-quality, precision voltage reference from Texas Instruments, designed to provide a stable reference voltage for various applications, including data converters, power supplies, and instrumentation. This device offers a fixed reverse breakdown voltage of 8.192V with an impressive accuracy level, making it a reliable choice for precision tasks.

Key Features

  • High Accuracy: The LM4040C82IDCKR offers a precision output voltage with a very low temperature coefficient, ensuring minimal deviation over a wide temperature range.
  • Low Power Consumption: This voltage reference operates with minimal power, making it suitable for battery-powered and portable applications where power efficiency is critical.
  • Stable Reverse Breakdown Voltage: The 8.192V output is highly stable, which is essential for maintaining accuracy in sensitive electronic circuits.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, ensuring reliable performance under varying environmental conditions.
  • Small Form Factor: Housed in a compact SC-70 package, the LM4040C82IDCKR is ideal for space-constrained applications.

Applications

The LM4040C82IDCKR is versatile and can be used in a variety of applications, such as:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Battery-Powered Devices
  • Industrial Control Systems
  • Precision Power Supplies

Quality and Reliability

Texas Instruments is known for its commitment to producing high-quality components that meet rigorous industry standards. The LM4040C82IDCKR is built with this commitment in mind, ensuring that it performs consistently and reliably over time. Whether for professional, industrial, or hobbyist applications, this precision voltage reference is designed to deliver accurate and stable performance.

With its combination of accuracy, stability, and low power consumption, the LM4040C82IDCKR from Texas Instruments stands out as a top choice for engineers and designers in need of a dependable voltage reference solution.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7024 $52.6800
175+ $0.5764 $100.8700
270+ $0.5584 $150.7680
375+ $0.5404 $202.6500
480+ $0.5223 $250.7040
645+ $0.4683 $302.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess