EN
  • EN
  • DE

LM4040C25QDBZTG4

Part No LM4040C25QDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054264-LM4040C25QDBZTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040C25QDBZTG4 CAD Model

Description

Product Overview: LM4040C25QDBZTG4 Precision Voltage Reference

The LM4040C25QDBZTG4 is a high-quality fixed voltage reference from Texas Instruments, designed to ensure stability and precision for a wide range of applications. This device offers a fixed voltage of 2.5V with impressive accuracy and low temperature coefficient, making it an ideal choice for precision data conversion in a variety of electronic systems.

Key Features

  • Fixed Output Voltage: The LM4040C25QDBZTG4 provides a stable 2.5V output, which is critical for applications requiring a precise reference voltage.
  • High Accuracy: The device is characterized for tight tolerance, ensuring high accuracy in voltage reference with minimal deviation.
  • Low Temperature Coefficient: Its performance is stable across a wide temperature range, thanks to a low temperature coefficient that minimizes voltage variation with temperature changes.
  • Wide Operating Current Range: The LM4040C25QDBZTG4 operates efficiently over a broad current range, offering flexibility for different power requirements.
  • Extended Temperature Range: This voltage reference can operate over an industrial temperature range, making it suitable for harsh environments.
  • Small Package Size: The device comes in a small surface-mount package, which is ideal for space-constrained applications.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, ensuring reliable operation in various circuit configurations.

Applications

The LM4040C25QDBZTG4 is versatile and can be used in a multitude of applications that require a stable and precise voltage reference. It is particularly useful in:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Power supplies
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the LM4040C25QDBZTG4 is manufactured to the highest standards, ensuring that it meets the stringent requirements for quality and reliability. Engineers can trust this voltage reference to deliver consistent performance and maintain the integrity of their electronic systems.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support for assistance with integration and application of the LM4040C25QDBZTG4 in your project.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4247 $50.9640
255+ $0.3979 $101.4645
395+ $0.3844 $151.8380
560+ $0.3576 $200.2560
730+ $0.3441 $251.1930
910+ $0.3307 $300.9370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,509 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess