EN
  • EN
  • DE

LM4040C20QDBZTG4

Part No LM4040C20QDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054258-LM4040C20QDBZTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040C20QDBZTG4 CAD Model

Description

Product Overview: LM4040C20QDBZTG4 Precision Voltage Reference

The LM4040C20QDBZTG4 is a high-precision voltage reference component manufactured by Texas Instruments, designed to offer a stable reference voltage for various applications. This fixed-voltage integrated circuit provides a precise 2.048V output, which is commonly used in analog-to-digital conversions, power supply monitoring, and battery-operated equipment. The device is characterized for operation over a wide temperature range, making it suitable for a variety of challenging environments.

Key Features:

  • Precision Reference Voltage: The LM4040C20QDBZTG4 offers a fixed 2.048V output with a high accuracy level, ensuring consistent performance for sensitive electronic circuits.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy across a broad temperature range, which is crucial for applications that undergo temperature variations.
  • Wide Operating Current Range: This device supports an operating current range from 60 µA to 15 mA, providing flexibility in a variety of power conditions.
  • High Output Current: Despite its small size, the LM4040C20QDBZTG4 is capable of sourcing and sinking high output current, making it versatile for both digital and analog circuits.
  • Stable with Capacitive Loads: The design ensures stability with capacitive loads, which is essential for maintaining signal integrity in complex electronic systems.
  • Small Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications:

The LM4040C20QDBZTG4 is suitable for a wide array of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Medical equipment
  • Industrial process control
  • Battery-powered devices
  • Automotive electronics

With its high precision and stability, the LM4040C20QDBZTG4 from Texas Instruments is an ideal choice for engineers and designers looking for a reliable voltage reference source. Its robust design and versatile features make it a key component in ensuring the performance and accuracy of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess