EN
  • EN
  • DE

LM4040BIZ-2.5/NOPB

Part No LM4040BIZ-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V TO92-3 / V-Ref Precision 2.5V 15mA 3-Pin TO-92 Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 65μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 779121-LM4040BIZ-2.5/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM4040
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4040BIZ-2.5/NOPB CAD Model

Description

Product Overview: LM4040BIZ-2.5/NOPB

The LM4040BIZ-2.5/NOPB is a precision voltage reference from Texas Instruments, renowned for its stability and accuracy in a variety of electronic applications. This shunt voltage reference device is designed to provide a fixed 2.5V output with a tight tolerance, making it an excellent choice for high-performance analog circuits.

Key Features

  • Precision: The LM4040BIZ-2.5/NOPB offers a precise 2.5V output with a ±0.1% initial accuracy, ensuring reliable and consistent performance.
  • Temperature Coefficient: Boasting a low temperature coefficient, this voltage reference maintains its precision across a wide temperature range, making it suitable for temperature-sensitive applications.
  • Stability: With long-term stability and low dynamic impedance, the device is designed to remain consistent under varying load conditions and throughout its lifespan.
  • Wide Operating Current: The device operates over a broad current range, from 60µA to 15mA, providing flexibility in design and application.
  • No External Capacitor Required: The LM4040BIZ-2.5/NOPB is stable without an external capacitor, simplifying design and reducing component count.
  • Package: It comes in a TO-92 package, which is suitable for through-hole mounting, providing ease of integration into existing designs.

Applications

The LM4040BIZ-2.5/NOPB is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Precision data systems
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Test equipment

Quality and Reliability

As a product of Texas Instruments, the LM4040BIZ-2.5/NOPB is manufactured to high standards, ensuring quality and reliability. The device is also designated with a NOPB (No Lead) suffix, indicating that it is a lead-free component, making it compliant with RoHS regulations and environmentally friendly.

In summary, the LM4040BIZ-2.5/NOPB from Texas Instruments is a robust, precise, and reliable voltage reference that offers excellent performance for a wide range of applications where voltage precision is critical.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess