EN
  • EN
  • DE

LM4040B41IDBZT

Part No LM4040B41IDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 88μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1199468-LM4040B41IDBZT
Manufacturer Homepage www.ti.com
Family Name LM4040
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040B41IDBZT CAD Model

Description

Product Overview: LM4040B41IDBZT

The LM4040B41IDBZT from Texas Instruments is a precision micropower shunt voltage reference. This high-performance component finds widespread use in various applications, including portable and battery-powered electronics, power supplies, and data acquisition systems. Its key feature is its ability to provide a stable reference voltage over a wide range of environmental conditions and operational parameters.

Key Features

  • Reference Voltage: The device offers a fixed reference voltage of 4.096V, which is ideal for analog-to-digital conversions, especially for 12-bit converters, providing high precision and accuracy.
  • Low Temperature Coefficient: It boasts an impressive low temperature coefficient, ensuring the voltage reference remains stable over a wide temperature range, making it suitable for temperature-sensitive applications.
  • High Output Accuracy: The LM4040B41IDBZT provides high output accuracy with a tolerance of ±0.1% (max) at 25°C, which is crucial for precision applications.
  • Wide Operating Current Range: The device operates over a wide current range from 60 µA to 15 mA, accommodating varying loads and ensuring versatility in different circuit configurations.
  • Small Package Size: It comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

  • Portable and battery-powered equipment
  • Power supply control and monitoring
  • Data acquisition systems
  • Instrumentation and test equipment
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM4040B41IDBZT is no exception. This voltage reference is designed to meet the stringent requirements of industrial and automotive applications, ensuring robust performance even under harsh conditions.

Conclusion

In conclusion, the LM4040B41IDBZT voltage reference from Texas Instruments is a reliable and precise solution for maintaining a stable voltage reference in a variety of electronic applications. Its accuracy, stability, and small form factor make it an excellent choice for engineers and designers looking to enhance the performance of their systems.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0900 $50.1600
59+ $1.7149 $101.1791
91+ $1.6613 $151.1783
125+ $1.6077 $200.9625
161+ $1.5542 $250.2262
216+ $1.3934 $300.9744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess