EN
  • EN
  • DE

LM4040AIZ-2.5/NOPB

Part No LM4040AIZ-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% TO92-3  /  Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15 mA TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Bulk
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35µVrms
Current - Cathode 65 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number LM4040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NATNSCLM4040AIZ-2.5/NOPB,2156-LM4040AIZ-2.5/NOPB-TI,LM4040AIZ25NOPB,*LM4040AIZ-2.5/NOPB,LM4040AIZ-2.5-NDR,-LM4040AIZ-2.5/NOPB-ND
Standard Package 1,800
Win Source Part Number 1070072-LM4040AIZ-2.5/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4040AIZ-2.5/NOPB CAD Model

Description

Product Overview: LM4040AIZ-2.5/NOPB

The LM4040AIZ-2.5/NOPB is a precision voltage reference from Texas Instruments, renowned for its stability and accuracy. This shunt voltage reference is part of the LM4040 series, which is widely recognized for its reliability and performance in various applications. The device operates at a fixed voltage of 2.5V, making it an ideal choice for many analog circuits that require a stable reference voltage.

Key Features

  • Precision: The LM4040AIZ-2.5/NOPB offers a high level of precision with a tight output voltage tolerance, ensuring accurate performance in critical applications.
  • Temperature Coefficient: It features a low temperature coefficient, which means the output voltage remains stable across a wide range of operating temperatures.
  • Wide Operating Current: This voltage reference can operate over a broad current range, providing flexibility in various circuit designs.
  • No External Components Required: The device is easy to use as it does not require any external components for operation, simplifying circuit design.
  • Package: Supplied in a TO-92 package, the LM4040AIZ-2.5/NOPB is suitable for through-hole mounting, which is beneficial for prototyping and manufacturing processes.

Applications

The LM4040AIZ-2.5/NOPB is versatile and can be used in a wide array of applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Power supplies
  • Industrial instrumentation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4040AIZ-2.5/NOPB is no exception and comes with the assurance of being produced by a leading semiconductor manufacturer. The device is also designated with the NOPB (No Lead (Pb)) suffix, indicating it is a lead-free component, which complies with environmentally responsible manufacturing practices.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6506 $51.1566
27+ $3.8158 $103.0266
41+ $3.6966 $151.5606
56+ $3.5774 $200.3344
73+ $3.4581 $252.4413
97+ $3.1004 $300.7388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 246 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess