Product Overview: LM4040AIM3X-4.1 Precision Micropower Shunt Voltage Reference
The LM4040AIM3X-4.1 is a high-precision shunt voltage reference from Texas Instruments, offering a fixed voltage of 4.1V with an impressive accuracy. Designed for space-constrained and power-sensitive applications, this device is part of the LM4040 series and is commonly used in various electronic circuits requiring a stable reference voltage.
Key Features
- Precision Reference Voltage: 4.1V output with a tight tolerance, ensuring reliable performance in critical applications.
- Low Temperature Coefficient: The device features a low temperature coefficient, contributing to its stability across a wide range of operating temperatures.
- Low Dynamic Impedance: Ensures good load regulation in response to changes in operating conditions and load variations.
- Wide Operating Current Range: Compatible with a broad range of currents, enhancing its versatility across different circuit designs.
- Extended Operating Temperature Range: Suitable for industrial-grade applications with an operating temperature range from -40°C to 85°C.
Applications
The LM4040AIM3X-4.1 is an ideal component for various applications, such as:
- Portable and battery-powered equipment
- Data acquisition systems
- Instrumentation
- Medical devices
- Automotive electronics
- Power supply monitoring
Package and Quality
This device is available in a small SOT-23 package, which is perfect for applications where space is at a premium. Texas Instruments is known for its commitment to quality, and the LM4040AIM3X-4.1 is no exception. It is designed and manufactured to meet the highest standards, ensuring reliability and performance for the end-user.
Conclusion
In summary, the LM4040AIM3X-4.1 from Texas Instruments is a robust and precise voltage reference, suitable for a wide array of applications where accuracy and stability are paramount. Its small footprint and ability to operate over a wide range of temperatures and currents make it a versatile choice for designers and engineers looking to enhance the performance of their electronic systems.