EN
  • EN
  • DE

LM3STDD64

Part No LM3STDD64
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 84305-LM3STDD64
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3STDD64 CAD Model

Description

The LM3STDD64 from Texas Instruments is a highly advanced, state-of-the-art microcontroller that provides a versatile and powerful solution for a wide range of applications.

  • Family: The LM3STDD64 is part of Texas Instruments' Stellaris family of microcontrollers, which are known for their high performance and energy efficiency.
  • Processor: This microcontroller features a 64-bit ARM Cortex-M3 processor core, which offers exceptional computational power and speed.
  • Frequency: It operates @ a frequency of up to 80 MHz, which allows it to handle complex tasks and processes with ease.
  • Integrated Peripherals: One of the standout features of the LM3STDD64 is its extensive range of integrated peripherals. It includes a large number of communication interfaces, such as UART, I2C, SPI, and USB.
  • Adaptability: This makes it highly adaptable and suitable for use in a variety of different systems and devices. Additionally, the microcontroller has 64KB of Flash memory and 8KB of SRAM, providing ample storage for program code and data.
  • Power Management: The LM3STDD64 also features several advanced power management features. It has a low-power sleep mode, which can significantly reduce power consumption when the microcontroller is not in use.
  • Brown-Out Reset: It also has a brown-out reset feature, which can protect the microcontroller from unexpected power loss or voltage drops.
  • Security Features: Another key feature of the LM3STDD64 is its robust security and safety features. It includes a hardware cryptographic acceleration module, which can provide secure data encryption and decryption.
  • Watchdog Timer: It also features a watchdog timer, which can automatically reset the microcontroller if it becomes unresponsive or encounters a software error.
  • Package: In terms of physical characteristics, the LM3STDD64 is packaged in a compact 64-pin LQFP, which makes it suitable for space-constrained applications.
  • Temperature Range: It operates @ an industrial temperature range of -40 to 85 degrees Celsius, making it robust and reliable in a wide variety of environments.
  • Overall: Overall, the LM3STDD64 from Texas Instruments is a highly capable microcontroller that offers a powerful combination of performance, versatility, and efficiency. Whether you're designing an industrial control system, a consumer electronics device, or a cutting-edge IoT product, the LM3STDD64 is a reliable and high-performing choice.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.0349
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess