EN
  • EN
  • DE

LM3S9U81-IQC80-A2

Part No LM3S9U81-IQC80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S9U81 Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827820-LM3S9U81-IQC80-A2
Ultra Librarian 3D Model Ultra Librarian LM3S9U81-IQC80-A2 CAD Model

Description

Product Overview: LM3S9U81-IQC80-A2

The LM3S9U81-IQC80-A2 is a high-performance microcontroller unit (MCU) from the reputable manufacturer Texas Instruments, designed to cater to a wide array of applications that require robust control and connectivity features. This advanced microcontroller is a part of Texas Instruments' Stellaris® family, which is renowned for its integration of the ARM® Cortex™-M3 processor core, offering an optimal balance between performance and power efficiency.

Key Features

  • Core: At the heart of the LM3S9U81-IQC80-A2 lies an ARM Cortex-M3 processor, operating at a frequency of up to 50 MHz, providing ample computational power for complex tasks and algorithms.
  • Memory: The device comes equipped with a generous 256 KB of flash memory and 96 KB of SRAM, ensuring sufficient space for application code and data storage.
  • I/O and Peripherals: It boasts a rich set of peripherals including GPIOs, UARTs, I2C, SPI, PWM, and ADCs, enabling versatile interfacing with a wide range of sensors, actuators, and other electronic components.
  • Connectivity: With its integrated Ethernet MAC+PHY, the LM3S9U81-IQC80-A2 offers robust networking capabilities, making it ideal for IoT applications and connected devices.
  • Power Management: The MCU features advanced power management options that help in reducing power consumption during idle and active states, prolonging battery life in portable applications.
  • Package: The product is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while still providing ample connection points for interfacing with external circuitry.

Applications

The LM3S9U81-IQC80-A2 is a versatile microcontroller that can be used in a variety of applications, including industrial control systems, home automation, point-of-sale machines, medical devices, and networked communication systems. Its robust feature set also makes it an excellent choice for developing sophisticated embedded systems that require real-time control and connectivity.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3S9U81-IQC80-A2 is no exception. This MCU is designed to meet the stringent quality requirements of industrial and commercial applications, ensuring reliability and longevity in the field.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $370.0125 $370.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess