EN
  • EN
  • DE

LM3S5Y36-IQR80-C5T

Part No LM3S5Y36-IQR80-C5T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 64LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 5000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 1.32V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LM3S5Y36
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342089-LM3S5Y36-IQR80-C5T
Ultra Librarian 3D Model Ultra Librarian LM3S5Y36-IQR80-C5T CAD Model

Description

Product Overview: LM3S5Y36-IQR80-C5T

The LM3S5Y36-IQR80-C5T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of applications. This device is part of the Stellaris® family, which is renowned for its robust integration, exceptional power efficiency, and versatile connectivity options.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor, operating at a speed of up to 80 MHz, which provides a balanced combination of computing power and energy efficiency.
  • Memory: It comes with a substantial 256 KB of Flash memory and 64 KB of SRAM, supporting complex applications and minimizing the need for external memory components.
  • Communication: A variety of communication peripherals are integrated, including I2C, SPI, UARTs, and CAN, facilitating easy data exchange and connectivity with other devices in a system.
  • GPIO: The device boasts a large number of General-Purpose Input/Output (GPIO) pins, which are highly configurable and suitable for interfacing with a range of sensors, actuators, and other electronic components.
  • Analog Features: It is equipped with analog peripherals like ADCs and analog comparators, enabling the MCU to process analog signals and perform tasks such as sensor reading and voltage monitoring.
  • Timers: Advanced timers are included to support a variety of timing and control tasks, including PWM outputs for motor control and other precision operations.
  • Power Management: The LM3S5Y36-IQR80-C5T offers multiple power-saving modes, which significantly reduce power consumption during idle or low-activity periods, making it ideal for battery-powered or energy-sensitive applications.

Applications

This microcontroller is suitable for a broad array of applications, particularly where efficient power usage and high-speed processing are crucial. It is commonly used in industrial control systems, automotive electronics, home automation, and portable devices.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3S5Y36-IQR80-C5T is no exception. It is designed to meet the rigorous standards of industrial and automotive-grade components, ensuring reliability and longevity in challenging environments.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess