EN
  • EN
  • DE

LM3S5R31-IQC80-C1

Part No LM3S5R31-IQC80-C1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 5000
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.08V ~ 1.32V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name LM3S5R31
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923178-LM3S5R31-IQC80-C1
Ultra Librarian 3D Model Ultra Librarian LM3S5R31-IQC80-C1 CAD Model

Description

The LM3S5R31-IQC80-C1 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features tailored for industrial applications. This MCU is part of the Stellaris® LM3S series, which is designed to offer a perfect blend of connectivity, memory options, and processing power.

Key Features

  • Core: The LM3S5R31-IQC80-C1 is equipped with a powerful ARM® Cortex™-M3 processor core, which operates at a frequency of up to 80 MHz, delivering exceptional computational speed and efficiency.
  • Memory: It comes with a generous memory configuration, including 256KB of Flash memory and 64KB of SRAM, ensuring ample space for complex applications and data storage.
  • I/O Capabilities: A diverse set of I/O options is available, including GPIOs, serial communication interfaces like UART, I2C, SPI, and CAN for easy integration into a wide range of systems.
  • Analog Features: The MCU integrates analog functionalities with multiple 12-bit ADCs, analog comparators, and a temperature sensor to facilitate precision measurement and control tasks.
  • Timers: It provides a rich set of timer features, including PWM outputs and capture/compare functions, which are essential for timing and control operations.
  • Connectivity: Enhanced connectivity features such as Ethernet MAC and PHY, USB Host/Device/OTG, making it ideal for networked and peripheral-interfacing applications.
  • Power Management: The device supports several power-saving modes, allowing for efficient power management in low-power applications.
  • Package: The LM3S5R31-IQC80-C1 is available in a compact 100-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The versatility of the LM3S5R31-IQC80-C1 makes it an excellent choice for a wide range of industrial applications, including automation systems, networking equipment, point-of-sale devices, and medical instrumentation. Its robust design and extensive feature set ensure reliable operation in demanding environments.

Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, such as detailed datasheets, technical documentation, development tools, and software libraries, to facilitate the design and development process. Additionally, the TI community and support services are available to assist with any technical challenges that may arise.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9825 $50.7025
41+ $2.4472 $100.3352
64+ $2.3708 $151.7312
88+ $2.2943 $201.8984
113+ $2.2178 $250.6114
151+ $1.9884 $300.2484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess