EN
  • EN
  • DE

LM3S1G21-IBZ80-A2T

Part No LM3S1G21-IBZ80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S1G21
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342090-LM3S1G21-IBZ80-A2T
Ultra Librarian 3D Model Ultra Librarian LM3S1G21-IBZ80-A2T CAD Model

Description

The LM3S1G21-IBZ80-A2T is a high-performance microcontroller unit (MCU) from the renowned manufacturer Texas Instruments. This advanced piece of technology is designed to cater to a wide array of applications, ranging from industrial control systems to consumer electronics. The LM3S1G21-IBZ80-A2T is part of the Stellaris® family, which is well-known for its robust architecture, enhanced connectivity features, and superior processing capabilities.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor, which operates at a frequency of up to 50 MHz, providing a balanced combination of efficiency and computing power suitable for complex tasks.
  • Memory: It comes with a generous amount of integrated memory, including Flash and SRAM, which allows for efficient code and data storage without the need for external memory components.
  • Connectivity: The LM3S1G21-IBZ80-A2T boasts a range of communication interfaces such as I2C, SPI, UART, and CAN, enabling seamless integration with other peripherals and systems.
  • Power Management: This MCU is designed with power efficiency in mind, featuring various power-saving modes to ensure optimal energy consumption across different application states.
  • Analog Features: The product is equipped with multiple ADC channels, providing precise analog-to-digital conversion for accurate sensor readings and control applications.
  • Timers and PWM: It includes general-purpose timers and PWM outputs, which are essential for tasks that require precise timing and control, such as motor control and LED dimming.

Applications

The LM3S1G21-IBZ80-A2T is versatile enough to be used in a wide range of applications, such as:

  • Industrial automation and control systems
  • Home and building automation
  • Automotive electronics
  • Portable medical devices
  • Smart energy solutions

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM3S1G21-IBZ80-A2T is no exception and is built to meet the stringent requirements of the industry, ensuring reliability and longevity in the field.

Support and Resources

Developers can access a wide range of resources provided by Texas Instruments, including development tools, software libraries, and community support, to accelerate the design and deployment of systems using the LM3S1G21-IBZ80-A2T.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess