EN
  • EN
  • DE

LM3S1F11-IBZ50-A1

Part No LM3S1F11-IBZ50-A1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 1000 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S1F11
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342020-LM3S1F11-IBZ50-A1
Ultra Librarian 3D Model Ultra Librarian LM3S1F11-IBZ50-A1 CAD Model

Description

The LM3S1F11-IBZ50-A1 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of industrial and embedded applications. This MCU is part of the Stellaris® family, which is well-known for its robust performance, connectivity features, and flexible peripherals.

Key Features

  • Core: The LM3S1F11-IBZ50-A1 is built on an ARM® Cortex™-M3 processor, which operates at speeds up to 50 MHz. This core provides the perfect balance between power consumption and processing capability, making it suitable for both power-sensitive and performance-intensive tasks.
  • Memory: It comes equipped with 64KB of Flash memory and 8KB of SRAM, ensuring ample space for application code and data storage.
  • Communication Peripherals: A variety of communication interfaces are available, including I2C, SPI, UARTs, and SSI, allowing for easy integration with a multitude of external devices and systems.
  • GPIO: The MCU offers a flexible set of GPIO pins, which can be configured for various input/output functions, supporting the customization and adaptability of the final product.
  • Analog Peripherals: It features integrated analog peripherals such as ADCs (Analog-to-Digital Converters) and analog comparators, which facilitate the direct interfacing with sensors and other analog signals.
  • Timers: Advanced timer modules are included, which can be used for a range of timing and control operations, including PWM (Pulse Width Modulation) for motor control and other precision tasks.
  • Power Management: The device offers multiple power-saving modes, which enable efficient power management to extend battery life in portable applications.
  • Package: The LM3S1F11-IBZ50-A1 is available in a compact 108-BGA (Ball Grid Array) package, which is ideal for space-constrained applications.

Applications

The versatility of the LM3S1F11-IBZ50-A1 makes it suitable for a diverse set of applications, including but not limited to:

  • Industrial control systems
  • Home and building automation
  • Medical devices
  • Consumer electronics
  • Internet of Things (IoT) devices

With its robust set of features and peripherals, the LM3S1F11-IBZ50-A1 from Texas Instruments is a reliable and flexible MCU choice for designers looking to optimize their embedded systems for performance and power efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess