EN
  • EN
  • DE

LM3S1968-IQC50-A2T

Part No LM3S1968-IQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 1000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779037-LM3S1968-IQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name LM3S1968
Introduction Date June 04, 2009
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S1968-IQC50-A2T CAD Model

Description

Product Overview: LM3S1968-IQC50-A2T

The LM3S1968-IQC50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of industrial and consumer applications. This microcontroller is a member of the ARM Cortex-M3 based Stellaris family, which is renowned for its robust performance, connectivity features, and power efficiency.

Key Features

  • Core: At the heart of the LM3S1968-IQC50-A2T is a 32-bit ARM Cortex-M3 processor core, which operates at a maximum frequency of 50 MHz. This core is optimized for embedded applications and offers a balanced combination of computing power and energy efficiency.
  • Memory: The MCU comes equipped with 256 KB of flash memory and 64 KB of SRAM, providing ample space for application code and data storage without the need for external memory components.
  • I/O and Peripherals: It features a rich set of peripherals including GPIOs, timers, UARTs, I2C, SPI, CAN, and analog-to-digital converters (ADCs), making it highly versatile for interfacing with various external devices and sensors.
  • Power Management: The LM3S1968-IQC50-A2T incorporates advanced power management techniques that enable low-power operation, which is crucial for battery-powered or energy-sensitive applications.
  • Temperature Range: This MCU operates over an industrial temperature range, ensuring reliable performance in harsh environments.
  • Packaging: It is available in a compact 100-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The LM3S1968-IQC50-A2T is an ideal choice for a variety of applications, including:

  • Industrial control systems
  • Factory automation
  • Home automation and security systems
  • Medical devices
  • Automotive electronics
  • Portable instrumentation

Support and Resources

Developers can take advantage of Texas Instruments' comprehensive support ecosystem for the LM3S1968-IQC50-A2T. This includes development tools, software libraries, and extensive documentation to accelerate the design and development process. Additionally, the Texas Instruments community and technical support are readily available to assist with any questions or challenges that may arise during product development.

With its powerful ARM Cortex-M3 core, extensive memory and peripheral set, and robust support network, the LM3S1968-IQC50-A2T from Texas Instruments stands out as a microcontroller that delivers both performance and reliability for demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess