EN
  • EN
  • DE

LM3S1918-EQC50-A2T

Part No LM3S1918-EQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 1000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779035-LM3S1918-EQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S1918
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S1918-EQC50-A2T CAD Model

Description

Product Overview: LM3S1918-EQC50-A2T

The LM3S1918-EQC50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of industrial and commercial applications. This versatile MCU is part of the Stellaris® family, which is renowned for its robust performance, connectivity options, and power efficiency. The LM3S1918-EQC50-A2T is particularly suitable for applications that require a sophisticated balance between processing power and power consumption, such as automation, control systems, and networked devices.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor core, which operates at up to 50 MHz, providing a solid foundation for both deterministic control tasks and complex algorithms.
  • Memory: It comes equipped with 256 KB of Flash memory and 64 KB of SRAM, offering ample space for application code and data storage.
  • Communication: A range of communication interfaces is available, including I2C, SPI, UARTs, SSI, CAN, and USB, facilitating easy integration with peripheral devices and networks.
  • GPIO: The device features a generous number of General-Purpose Input/Output (GPIO) pins, which are highly configurable and support various digital functions to connect with sensors, actuators, and other electronic components.
  • Analog: For analog interfacing, the LM3S1918-EQC50-A2T includes Analog-to-Digital Converters (ADCs) and Analog Comparators, which are essential for processing real-world signals.
  • Timers: Multiple 32-bit and 16-bit timers, as well as PWM outputs, are available for precise timing operations and control applications.
  • Power Management: The MCU features advanced power management techniques, including sleep and deep-sleep modes, which help in reducing power consumption during idle periods.
  • Package: It is offered in a compact 100-LQFP (Low-profile Quad Flat Package), allowing for efficient use of PCB space.

Applications

The LM3S1918-EQC50-A2T is ideal for a variety of applications, such as:

  • Industrial control systems
  • Factory automation
  • Building automation and HVAC controls
  • Point-of-sale machines
  • Medical devices and healthcare equipment
  • Networked communication devices

With its robust set of features and capabilities, the LM3S1918-EQC50-A2T from Texas Instruments stands out as a reliable and flexible MCU solution for designers and engineers looking to develop advanced electronic systems with stringent performance and power efficiency requirements.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess