EN
  • EN
  • DE

LM3S1626-IQR50-A0T

Part No LM3S1626-IQR50-A0T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2.25 V to 2.75 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 136227-LM3S1626-IQR50-A0T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1626-IQR50-A0T CAD Model

Description

The Texas Instruments LM3S1626-IQR50-A0T is a high-quality microcontroller product from Texas Instruments, a renowned global semiconductor company.

  • Processor Core: ARM Cortex-M3 processor core
  • Speed: 50MHz
  • Flash Memory: 256KB
  • SRAM: 64KB
  • Peripheral Interfaces: two SSI/SPI, two I2C, three UARTs, and a CAN
  • ADC: 10-bit ADC
  • Counter: 24-bit systick counter
  • Package: 64-pin QFP (Quad Flat Package)
  • Temperature Range: -40 to 85 degrees Celsius

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess