EN
  • EN
  • DE

LM3S1607-IQR50-AO

Part No LM3S1607-IQR50-AO
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827818-LM3S1607-IQR50-AO
Ultra Librarian 3D Model Ultra Librarian LM3S1607-IQR50-AO CAD Model

Description

Product Overview: LM3S1607-IQR50-A0

The LM3S1607-IQR50-A0 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile features. This MCU is part of the Stellaris® family, which is well-regarded for providing a range of scalable and pin-compatible microcontrollers that cater to a wide array of applications.

With a 32-bit ARM® Cortex™-M3 processor core, the LM3S1607-IQR50-A0 offers exceptional computing capabilities, making it an ideal choice for embedded applications requiring efficient data processing and real-time operations. The processor core operates at a frequency of up to 50 MHz, delivering a balanced combination of performance and power efficiency.

Key Features:

  • Memory: The device comes equipped with 64 KB of Flash memory and 16 KB of SRAM, providing ample space for complex application code and data storage.
  • I/O Ports: Multiple I/O options are available, including general-purpose input/output (GPIO) pins that support a variety of peripheral functions and external interfacing needs.
  • Communication Interfaces: It supports a range of communication protocols such as I2C, SPI, UART, and SSI, enabling seamless connectivity with other devices and systems.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) allows for accurate analog signal measurement, making it suitable for sensor interfacing and data acquisition tasks.
  • Timers: The MCU includes multiple 32-bit and 16-bit timers, which can be used for precise timing operations, event counting, and pulse-width modulation (PWM) for motor control applications.
  • Power Management: Advanced power management features help to minimize power consumption during idle and active states, extending the battery life of portable devices.
  • Package: The LM3S1607-IQR50-A0 is available in a compact 64-LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.

Designed for industrial, consumer electronics, and automotive applications, the LM3S1607-IQR50-A0 provides a robust and secure foundation for developing sophisticated and reliable systems. Its integrated peripherals and support for real-time control applications make it a versatile and cost-effective solution for designers looking to optimize their products' performance and capabilities.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess