EN
  • EN
  • DE

LM385BXM-1.2/NOPB

Part No LM385BXM-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 30ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 15μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1054023-LM385BXM-1.2/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM385BXM-1.2/NOPB CAD Model

Description

The LM385BXM-1.2/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, renowned for its stability and reliability in a variety of electronic applications. This voltage reference IC provides a fixed 1.2-volt output with a tight tolerance and low temperature coefficient, making it an ideal choice for precision analog circuits.

Key Features:

  • Output Voltage: Precisely regulated 1.2 volts, suitable for various analog and mixed-signal applications.
  • Package: Supplied in a small outline transistor (SOT-23) package, which is ideal for space-constrained applications.
  • Temperature Coefficient: Features a low temperature coefficient, ensuring minimal voltage deviation across a wide temperature range.
  • Operating Current: Functions with a minimal operating current, making it suitable for battery-operated and portable devices.
  • Noise Performance: Exhibits low dynamic impedance and excellent noise performance for high-precision applications.
  • Lead-Free and RoHS Compliant: The NOPB (no lead (Pb)) designation indicates that the product is environmentally friendly and compliant with RoHS (Restriction of Hazardous Substances) regulations.

Applications:

The LM385BXM-1.2/NOPB is versatile and can be employed in a variety of applications, including but not limited to:

  • Battery chargers
  • Power supplies
  • Portable instruments
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)

Quality and Reliability:

As a product of Texas Instruments, the LM385BXM-1.2/NOPB is designed and manufactured to meet the highest standards of quality and reliability. Customers can trust this voltage reference to deliver consistent performance and enhance the precision of their electronic systems.

With its combination of features, the LM385BXM-1.2/NOPB is a robust solution for designers looking to improve the accuracy and stability of their power management and signal conditioning circuits.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess