EN
  • EN
  • DE

LM3722IM5X-4.63/NOPB

Part No LM3722IM5X-4.63/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVISR 4.63V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054002-LM3722IM5X-4.63/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3722IM5X-4.63/NOPB CAD Model

Description

Product Overview: LM3722IM5X-4.63/NOPB

The LM3722IM5X-4.63/NOPB is a high-precision microprocessor supervisory circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact and efficient component is essential for monitoring the power supply and system health of microprocessor systems, ensuring reliable operation and protection against adverse conditions.

Key Features

  • Voltage Monitoring: The device features a precise preset threshold voltage of 4.63V, making it ideal for 5V systems. It ensures that the system operates within safe voltage levels and provides an active-low reset signal when the monitored voltage drops below the threshold.
  • Reset Time Delay: The LM3722IM5X-4.63/NOPB comes with a built-in delay that provides a reset timeout of 200ms (minimum), allowing the system to stabilize before resuming operation.
  • Low Power Consumption: With a quiescent current of just 9µA, this supervisory circuit is designed for power-sensitive applications, minimizing the impact on overall system power usage.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, suitable for various environments and applications.
  • Package: It is available in a small SOT-23 package, making it suitable for space-constrained applications.
  • RoHS Compliant: The LM3722IM5X-4.63/NOPB is fully compliant with RoHS standards, ensuring environmental safety and sustainability.

Applications

The LM3722IM5X-4.63/NOPB is versatile and can be used in a range of applications, such as:

  • Microprocessor, microcontroller, or FPGA systems requiring voltage supervision
  • Portable and battery-powered equipment
  • Industrial and automotive systems
  • Computers and servers
  • Communication infrastructure

Reliability and Quality

As a Texas Instruments product, the LM3722IM5X-4.63/NOPB is designed with the highest standards of quality and reliability. The device's no-lead (NOPB) designation indicates that it adheres to the latest environmental standards, excluding the use of lead in the manufacturing process. This ensures that the product is not only dependable but also has a reduced environmental footprint.

Whether you are designing a new system or upgrading an existing one, the LM3722IM5X-4.63/NOPB offers a robust solution for system voltage monitoring and protection, backed by Texas Instruments' reputation for excellence in electronic components.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4159 $65.6636
8+ $13.4695 $107.7560
12+ $13.0486 $156.5832
16+ $12.6277 $202.0432
21+ $12.2067 $256.3407
28+ $10.9440 $306.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess