EN
  • EN
  • DE

LM3722IM5-3.08/NOPB

Part No LM3722IM5-3.08/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU RESET CIRCUIT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 141297-LM3722IM5-3.08/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3722IM5-3.08/NOPB CAD Model

Description

The LM3722IM5-3.08/NOPB is a highly reliable and efficient microprocessor supervisory circuit manufactured by Texas Instruments.

  • Functions: Power-on reset control, supply voltage supervision, and manual reset capability
  • Package: SOT-23-5
  • Operating Temperature Range: -40°C to 85°C
  • Supply Current: 15µA (typical)
  • Manual Reset Input: Yes
  • Reset Output: Yes
  • Precision Supply Voltage Monitor: Threshold of 3.08V

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess