EN
  • EN
  • DE

CY22E016L-SZ35XI

Part No CY22E016L-SZ35XI
Manufacturer Infineon Technologies
Catalog Memory
Description IC NVSRAM 16KBIT PARALLEL 28SOIC / NVSRAM (Non-Volatile SRAM) Memory IC 16Kbit Parallel 35 ns 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Infineon Technologies
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 35ns
Access Time 35 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number CY22E016
Standard Package 27
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Win Source Part Number 1347969-CY22E016L-SZ35XI
Ultra Librarian 3D Model Ultra Librarian CY22E016L-SZ35XI CAD Model

Description

The CY22E016L-SZ35XI is a memory integrated circuit that belongs to the memory category. It has a technology of NVSRAM (Non-Volatile SRAM) and a memory type of non-volatile. The memory size is 16Kbit and has an access time of 35 ns. The voltage supply is 4.5V ~ 5.5V and is mounted on a surface mount package/case of 28-SOIC (0.295", 7.50mm Width). It has a supplier device package of 28-SOIC. The temperature range - operating is -40°C ~ 85°C (TA). The memory format is NVSRAM and has a write cycle time - word, page of 35ns. The memory interface is parallel. The MSL level is 3 (168 Hours). The device is not affected by REACH and has an HTSUS of 8542.32.0041. The manufacturer of the device is Infineon Technologies and the product status is obsolete. The memory organization is 2K x 8.

  • Technology: NVSRAM (Non-Volatile SRAM)
  • Memory Type: Non-Volatile
  • Memory Size: 16Kbit
  • Access Time: 35 ns
  • Voltage Supply: 4.5V ~ 5.5V
  • Mounting Type: Surface Mount
  • Package/Case: 28-SOIC (0.295", 7.50mm Width)
  • Supplier Device Package: 28-SOIC
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Memory Format: NVSRAM
  • Write Cycle Time: 35ns
  • Memory Interface: Parallel
  • MSL Level: 3 (168 Hours)
  • REACH Affected: No
  • HTSUS: 8542.32.0041
  • Manufacturer: Infineon Technologies
  • Product Status: Obsolete
  • Memory Organization: 2K x 8

You May Also Be Interested in

Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess