EN
  • EN
  • DE

LM3706XQBP-308

Part No LM3706XQBP-308
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 9USMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole Channel
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting Surface Mount
Package 9-VFBGA
Family Name LM3706
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM3706XQBP-308DKR, LM3706XQBP-308CT, LM3706XQBP-308TR, LM3706XQBP308, *LM3706XQBP-308
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923162-LM3706XQBP-308
Ultra Librarian 3D Model Ultra Librarian LM3706XQBP-308 CAD Model

Description

The LM3706XQBP-308 is a sophisticated microprocessor supervisory circuit designed by Texas Instruments to provide essential monitoring and control functions for complex electronic systems. This high-performance component is engineered to ensure the reliable operation of microprocessor (µP) systems by monitoring the power supply voltage, managing power-on reset, and supervising the system's integrity through a watchdog timer.

Key Features

  • Voltage Monitoring: The device is capable of precise voltage monitoring, ensuring that the system operates within safe voltage levels. It provides an early warning to the µP by issuing a reset signal whenever the supply voltage drops below a predefined threshold, helping to prevent data corruption and system failures.
  • Programmable Watchdog Timer: The LM3706XQBP-308 includes a programmable watchdog timer that can be set to different time intervals. This feature helps detect and recover from a µP malfunction or software lock-up, enhancing system reliability.
  • Multiple Reset Time Delay Options: The device offers multiple options for reset time delay, giving designers the flexibility to choose the appropriate delay for their system's requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this supervisory circuit operates with low quiescent current, making it ideal for battery-powered and energy-sensitive applications.
  • High Accuracy: Texas Instruments ensures high accuracy in voltage threshold detection, which is crucial for the precise control and stability of µP systems.

Applications

The LM3706XQBP-308 is versatile and can be used in a wide range of applications, including:

  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Networking and Telecommunications Equipment

Product Quality and Support

Texas Instruments is known for its commitment to quality and reliability. The LM3706XQBP-308 is built to meet the highest industry standards, ensuring performance and longevity in the most demanding conditions. Additionally, Texas Instruments provides comprehensive technical support and documentation to assist designers in integrating this component into their systems.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess