EN
  • EN
  • DE

LM36922HYFFR

Part No LM36922HYFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC WHITE LED DVR 12DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 25mA 12-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-UFBGA, DSBGA
Case / Package 12-DSBGA
Family Name LM36922
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48144-2, 296-48144-1, LM36922HYFFR-ND, 296-48144-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923158-LM36922HYFFR
Ultra Librarian 3D Model Ultra Librarian LM36922HYFFR CAD Model

Description

The LM36922HYFFR is a high-efficiency, programmable current LED driver designed to provide optimal solutions for backlighting in personal electronics and industrial displays. Manufactured by Texas Instruments, a leader in semiconductor solutions, the LM36922HYFFR is part of their extensive range of power management integrated circuits.

Key Features

  • Programmable Current: The device allows for precise control over LED current, which can be programmed via an I2C-compatible interface. This ensures uniform brightness and enhances the user experience.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for various applications and ensuring consistent performance even with fluctuating power supplies.
  • High-Efficiency Operation: With its advanced design, the LM36922HYFFR operates at high efficiency, which reduces power consumption and heat generation, thereby extending battery life in portable devices.
  • Integrated Protection Features: The product includes built-in over-voltage, over-temperature, and LED open/short circuit protection, which safeguards the device and connected components from potential damage.

Applications

The versatility of the LM36922HYFFR makes it suitable for a wide range of applications. It is commonly used in:

  • Smartphones and Tablets
  • GPS and Navigation Systems
  • Portable Media Players
  • Automotive Dashboard and Infotainment Systems

Technical Specifications

The device comes in a compact package and features a series of technical specifications that ensure high performance in demanding applications:

  • Output Voltage: Up to 38.5V
  • Output Current: Programmable up to 30mA per channel
  • Channels: Multiple outputs for driving several LED strings
  • Interface: I2C-compatible interface for easy programmability
  • Package: Delivered in a DSBGA package for reduced footprint

Overall, the LM36922HYFFR from Texas Instruments represents a reliable and efficient solution for LED backlighting applications, offering designers flexibility, precision, and protection in a single, compact component.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4357 $51.1497
51+ $1.9985 $101.9235
78+ $1.9361 $151.0158
107+ $1.8736 $200.4752
139+ $1.8112 $251.7568
185+ $1.6238 $300.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess