EN
  • EN
  • DE

LM3661TLX-1.4

Part No LM3661TLX-1.4
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827797-LM3661TLX-1.4
Ultra Librarian 3D Model Ultra Librarian LM3661TLX-1.4 CAD Model

Description

Product Overview: LM3661TLX-1.4 from Texas Instruments

The LM3661TLX-1.4 is a highly efficient, fast response power management integrated circuit from Texas Instruments, designed to meet the stringent power requirements of modern portable and battery-powered applications. This step-down voltage regulator offers an impressive feature set that makes it an ideal choice for designers looking to optimize power consumption and extend battery life without sacrificing performance.

Key Features

  • Adjustable Output Voltage: The device provides a 1.4V nominal output voltage, which is adjustable to meet the needs of various applications.
  • High Efficiency: With an efficiency rate that can reach up to 95%, the LM3661TLX-1.4 ensures minimal power loss during voltage conversion, thereby maximizing battery life.
  • Load Capability: It is capable of delivering up to 600mA of continuous load current, making it suitable for powering a wide range of components.
  • Fast Transient Response: The regulator is designed to provide a swift response to fast load changes, which is critical for maintaining voltage stability in dynamic systems.
  • Low Quiescent Current: The low quiescent current of the LM3661TLX-1.4 helps in reducing standby power consumption, which is particularly beneficial for battery-powered devices.

Applications

The versatile LM3661TLX-1.4 is well-suited for a myriad of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless LAN and Bluetooth Devices
  • Portable Media Players
  • GPS Receivers
  • Digital Cameras

Technical Specifications

  • Input Voltage Range: 2.5V to 5.5V, accommodating a variety of power sources.
  • Switching Frequency: 2MHz fixed-frequency PWM operation, which allows for the use of small external components.
  • Thermal Shutdown: The device includes a thermal shutdown feature to protect against overheating.
  • Package: The LM3661TLX-1.4 is offered in a compact, lead-free WSON-6 package, optimizing board space.

With its robust design and comprehensive feature set, the LM3661TLX-1.4 from Texas Instruments stands out as a superior choice for power management in a wide array of electronic devices. By ensuring efficient power delivery and longevity, this voltage regulator is a key component for designers aiming to create high-performance, energy-conscious products.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess