EN
  • EN
  • DE

LM3648YFFR

Part No LM3648YFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Synchronous Boost LED Flash Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.5V
Voltage Supply MAX 5.5V
Output Current per Channel 1.5A (Flash)
Frequency 4MHz
Applications Camera Flash
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 12-UFBGA, DSBGA
Manufacturer Package 12-DSBGA
Win Source Part Number 1199064-LM3648YFFR
Manufacturer Homepage www.ti.com
Family Name LM3648YFFR
Introduction Date October 31, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3648YFFR CAD Model

Description

Introducing the LM3648YFFR from Texas Instruments

The LM3648YFFR by Texas Instruments is a highly versatile and efficient dual LED flash driver designed to cater to the illumination requirements for smartphone cameras. This advanced integrated circuit (IC) is engineered to enhance photographic capabilities in mobile devices, providing a robust and reliable solution for achieving optimal image quality in low-light conditions.

Key Features

  • Flash LED driver: The LM3648YFFR is capable of driving two high-current LEDs, ensuring bright and consistent lighting for camera flash applications.
  • Adaptive regulation method: This method allows for efficient operation by adjusting the LED current during battery voltage variations, thereby maintaining consistent brightness.
  • Integrated I2C interface: With the I2C-compatible interface, the device offers programmable settings such as current level, timing, and operating modes, providing designers with flexibility and control.
  • Torch and IR modes: Besides the flash functionality, the LM3648YFFR also supports torch mode for video lighting and an IR mode for additional applications.
  • Synchronization Input: The synchronization input enables the device to be synchronized with the camera shutter, ensuring precise timing for flash events.

Applications

The LM3648YFFR is ideal for a wide range of applications including, but not limited to:

  • Smartphone camera flash
  • Tablet and portable device illumination
  • Video lighting
  • IR lighting for security cameras

Technical Specifications

The device comes in a small-footprint package and boasts technical specifications that make it a top choice for designers:

  • Input Voltage Range: 2.5V to 5.5V
  • Flash LED Current: Up to 1.5A (adjustable)
  • Torch Current: Up to 375mA (adjustable)
  • Operating Temperature Range: -30°C to +85°C

With its advanced features and flexible design, the LM3648YFFR from Texas Instruments stands out as a sophisticated solution for enhancing the multimedia experience in today's mobile technology.

You May Also Be Interested in

Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9353 $51.4415
135+ $0.7674 $103.5990
205+ $0.7434 $152.3970
280+ $0.7194 $201.4320
360+ $0.6955 $250.3800
485+ $0.6235 $302.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess