EN
  • EN
  • DE

LM3642TL-LTEVM

Part No LM3642TL-LTEVM
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description EVALUATION BOARD FOR LM3642 / LM3642 1, Non-Isolated Outputs LED Driver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Manufacturer Texas Instruments
Packaging Box
Current - Output / Channel 1.5A
Outputs and Type 1, Non-Isolated
Supplied Contents Board(s)
Utilized IC / Part LM3642
Base Product Number LM3642
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 296-49717,LM3642TL-LTEVM-ND
Standard Package 1
Win Source Part Number 1320333-LM3642TL-LTEVM
Ultra Librarian 3D Model Ultra Librarian LM3642TL-LTEVM CAD Model

Description

The LM3642TL-LTEVM from Texas Instruments is a comprehensive evaluation module designed for the LM3642TL, a highly integrated, dual-LED flash driver that can be used to drive a single flash or two LEDs in parallel for balanced flash solutions. This versatile evaluation module (EVM) is an essential tool for engineers and developers looking to test the capabilities of the LM3642TL flash driver in various applications, particularly in the smartphone and portable photography markets.

Key Features

  • Integrated Solution: The LM3642TL-LTEVM integrates a synchronous boost converter, I2C-compatible interface, and a 1.5A high-side current source in one compact package, simplifying the design process and reducing time to market.
  • Adjustable Output: With the capability to provide a total output current of up to 1.5A, the module allows for precise control of the flash brightness, ensuring optimal performance for a variety of lighting conditions.
  • Flash Timeout: The device features a programmable flash timeout function, which helps to prevent thermal damage and extends the life of the LEDs by automatically turning off the flash after a specified period.
  • Thermal Management: The EVM includes thermal management features that protect the device under high-power operation, ensuring reliable performance across different temperature ranges.
  • Easy to Use: The LM3642TL-LTEVM is designed for ease of use, with a user-friendly interface and clear documentation that allows for quick setup and experimentation.

Applications

The LM3642TL-LTEVM is ideal for a wide range of applications that require high-quality LED flash capabilities. These include:

  • Smartphone and tablet cameras
  • Portable digital cameras
  • Action cameras
  • Medical and industrial imaging

Whether you are a professional product designer or a hobbyist, the LM3642TL-LTEVM from Texas Instruments provides a convenient and effective way to evaluate the LM3642TL dual-LED flash driver. Its comprehensive features and robust design make it an excellent choice for developing advanced flash solutions in compact and portable devices.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess