EN
  • EN
  • DE

LM3551SDX

Part No LM3551SDX
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 1A White LED Driver with Flash Timeout Protection | IC LED DRIVER RGLTR 1A 14WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 5.5V
Current - Output / Channel 1A (Flash)
Frequency 1.25MHz
Applications Camera Flash
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-WFDFN Exposed Pad
Supplier Device Package 14-WSON (4x4)
Family Part Number LM3551
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1198996-LM3551SDX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3551SDX CAD Model

Description

The LM3551SDX from Texas Instruments is a high-efficiency, switch-mode charge pump LED driver that is designed to provide a high level of flexibility and power efficiency in LED driving applications. This device is particularly well-suited for portable devices, such as smartphones, tablets, and digital cameras, where power conservation is critical.

Key Features

  • Adjustable Output Voltage: The output voltage can be adjusted to drive one or two LEDs in series, providing flexibility for different lighting requirements.
  • High Efficiency: With an efficiency of up to 90%, the LM3551SDX ensures minimal power loss and maximizes battery life in portable devices.
  • Programmable Current Levels: The device allows for programming of full-scale LED current from 565mA to 1.2A in flash mode, enabling a wide range of brightness levels.
  • Integrated Safety Features: It includes built-in thermal regulation, over-voltage protection, and LED open/short protection, ensuring safe operation under various conditions.
  • Small Footprint: The LM3551SDX comes in a small 10-pin WSON package, which is ideal for space-constrained applications.

Applications

The LM3551SDX is versatile and can be used in a variety of applications, including:

  • LED Photo Flash
  • Movie Light / Torch Mode
  • Portable Battery-Powered Equipment
  • Mobile Phones and Smart Devices

Technical Specifications

With an input voltage range of 2.7V to 5.5V, the LM3551SDX is capable of driving LEDs with a forward voltage of up to 5V, making it compatible with most common high-brightness LEDs. The device operates at a 4 MHz fixed switching frequency, which allows for the use of small external components, reducing the overall solution size.

Conclusion

The LM3551SDX from Texas Instruments is a compact, efficient, and versatile LED driver that meets the needs of a wide range of high-brightness LED applications. Its high efficiency, adjustable output voltage, and programmable current levels make it an ideal choice for developers looking to enhance the lighting capabilities of their portable devices while maintaining power efficiency.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0996 $50.3904
59+ $1.7227 $101.6393
90+ $1.6689 $150.2010
124+ $1.6150 $200.2600
161+ $1.5612 $251.3532
215+ $1.3997 $300.9355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess