EN
  • EN
  • DE

LM3551SD

Part No LM3551SD
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 1A 14WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) - Dimming 1A (Flash) 14-WSON (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-WFDFN Exposed Pad
Case / Package 14-WSON (4x4)
Family Name LM3551
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM3551SDCT, LM3551SDTR, LM3551SDDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877346-LM3551SD
Ultra Librarian 3D Model Ultra Librarian LM3551SD CAD Model

Description

The LM3551SD from Texas Instruments is a highly integrated, fixed-frequency, synchronous boost converter with an advanced integrated 1.2A high-side and low-side switch. This device is designed to provide a consistent, efficient, and programmable power solution for a wide range of applications. The LM3551SD is particularly well-suited for powering white LEDs in flash applications for mobile phones and digital cameras.

Key Features

  • Adjustable Output Voltage: The LM3551SD allows for an adjustable output voltage up to 5.5V, which can be set via an external resistor divider.
  • High Efficiency: With its synchronous switching topology, the device achieves high efficiency, which is crucial for battery-powered applications.
  • Programmable Current Levels: The device offers two programmable LED current levels for flash (up to 1.2A) and torch modes, which can be set using an I2C-compatible interface or external resistors.
  • Integrated Safety Features: The LM3551SD includes over-voltage protection, thermal shutdown, and LED open/short protection, ensuring reliable operation under various conditions.
  • Small Form Factor: The device comes in a compact, 10-pin WSON package, making it suitable for space-constrained applications.

Applications

The LM3551SD is versatile and can be used in a range of applications beyond LED flash, including:

  • Portable devices
  • Smartphones and tablets
  • Digital cameras
  • Handheld computers
  • Other small, battery-powered electronics

Technical Specifications

  • Input Voltage Range: 2.7V to 5.5V
  • Switching Frequency: 2MHz fixed-frequency operation
  • Operating Temperature Range: -40°C to 85°C

With its robust feature set and compact size, the LM3551SD from Texas Instruments is an excellent choice for designers looking to improve the performance and efficiency of their portable lighting solutions.

You May Also Be Interested in

On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0191 $50.4775
61+ $1.6567 $101.0587
94+ $1.6050 $150.8700
129+ $1.5532 $200.3628
167+ $1.5014 $250.7338
223+ $1.3461 $300.1803
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess