EN
  • EN
  • DE

LM3544MX-L

Part No LM3544MX-L
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Quad Port USB Power Distribution Switch and Over-Current Protection | IC USB QUAD PORT SWITCH 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Switch Type USB Switch
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 90mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LM3544
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1198994-LM3544MX-L
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3544MX-L CAD Model

Description

Product Overview: LM3544MX-L from Texas Instruments

The LM3544MX-L is a high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's extensive portfolio of power management devices and is specifically engineered to cater to the demanding needs of modern electronic applications.

Key Features

  • High Efficiency: The LM3544MX-L boasts excellent power conversion efficiency, which is critical for reducing heat generation and improving system reliability.
  • Adjustable Output Voltage: Users can adjust the output voltage to suit their specific requirements, providing flexibility across different applications.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard it against overheating, thus ensuring long-term stability and performance.
  • Low Quiescent Current: Its low quiescent current minimizes standby power consumption, making it ideal for battery-powered devices.

Applications

The LM3544MX-L is versatile and can be used in various applications, including but not limited to:

  • Portable Electronics
  • Wireless Communication Devices
  • Power Supply Modules
  • Automotive Systems
  • Industrial Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM3544MX-L is no exception. It is built with the highest standards in mind, ensuring it meets the rigorous demands of industrial and commercial use. This product is available in a robust package that is designed to withstand harsh environments and provide consistent performance over its lifetime.

Technical Support and Resources

Customers choosing the LM3544MX-L benefit from Texas Instruments' comprehensive technical support and resources. TI provides detailed datasheets, application notes, and design tools to assist engineers in integrating this IC into their designs efficiently and effectively.

Environmental Considerations

As with all Texas Instruments products, the LM3544MX-L is manufactured with environmental considerations in mind. It complies with RoHS directives and is designed to be energy-efficient, reducing the ecological footprint of the devices it powers.

Please note that the above description is for informational purposes only and does not constitute technical advice. Always refer to the official Texas Instruments datasheets and product documentation before making design decisions.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2950 $52.9500
24+ $4.3447 $104.2728
36+ $4.2089 $151.5204
50+ $4.0731 $203.6550
64+ $3.9374 $251.9936
85+ $3.5300 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 624 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess