EN
  • EN
  • DE

LM3530UME-25A/NOPB

Part No LM3530UME-25A/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 12DSBGA / LED Driver 11 Segment 1350uA Supply Current 12-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 40V
Output Current per Channel 30mA
Frequency 500kHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 12-XFBGA, DSBGA
Manufacturer Package 12-DSBGA
Win Source Part Number 778973-LM3530UME-25A/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3530
Introduction Date June 12, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3530UME-25A/NOPB CAD Model

Description

Product Overview: LM3530UME-25A/NOPB

The LM3530UME-25A/NOPB is a high-performance, integrated LED driver from Texas Instruments designed to efficiently manage backlighting solutions for small to medium-sized LCD panels. This device is well-suited for a variety of applications, including smartphones, tablets, and personal navigation devices. Its main function is to provide a consistent and adjustable power supply to the LED backlight of an LCD, ensuring optimal brightness and enhancing the visual experience for the user.

Key Features

  • Adjustable Output Voltage: The LM3530 offers a wide output voltage range that can be adjusted to match the requirements of the LED array being driven, ensuring compatibility with a variety of LED configurations.
  • High Efficiency: With an integrated boost converter, the device operates with high efficiency, which is critical for battery-powered applications where power conservation is a priority.
  • Content-Adaptive Backlight Control (CABC): This feature allows the backlight intensity to be automatically adjusted based on the content being displayed, which can help to reduce power consumption and extend battery life.
  • Flexible Dimming Options: The LM3530 supports both analog and pulse-width modulation (PWM) dimming methods, giving designers the flexibility to choose the dimming approach that best suits their application.
  • Protection Features: Built-in over-voltage, over-temperature, and LED open-circuit protection mechanisms safeguard the device and the LED array from potential damage.

Product Details

The LM3530UME-25A/NOPB comes in a micro SMD package, which is ideal for space-constrained applications. It operates over a wide input voltage range from 2.7V to 5.5V, allowing it to be used with a variety of power sources. The device also features an I2C-compatible interface, which provides a means for programmable settings such as output current, dimming mode, and transition rates.

Applications

  • Mobile Phones and Smartphones
  • Tablets and Portable Computing Devices
  • Personal Navigation Devices
  • General LCD Backlighting Applications

The LM3530UME-25A/NOPB from Texas Instruments represents a reliable and versatile solution for designers looking to enhance the visual performance of their LCD applications while maintaining power efficiency and device protection.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Analog Devices Inc.
LED DVR CC BUCK-BST 2-32V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess